EN
  • EN
  • DE

AO6802L

Part No AO6802L
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description Dual N-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144845-AO6802L
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AO6802L CAD Model

Description

The AO6802L is a P-Channel MOSFET from Alpha & Omega Semiconductor (AOS). This MOSFET is designed for power management applications where efficiency and space are critical. It features a low on-resistance and gate charge, contributing to reduced power losses and improved performance in switching applications. The AO6802L is commonly used in load switching, DC-DC conversion, and battery management circuits.

Applications

  • Load Switching
  • DC-DC Converters
  • Battery Management Systems
  • Power Management in Portable Devices
  • Backlighting

Features

  • Low On-Resistance (RDS(on))
  • Low Gate Charge (Qg)
  • Small Footprint (typically in a SO-8 package)
  • Logic Level Gate Drive
  • RoHS Compliant

Benefits

  • Improved Efficiency
  • Reduced Power Dissipation
  • Extended Battery Life in Portable Applications
  • Simplified Circuit Design
  • Environmentally Friendly

Additional Details

The AO6802L operates with a logic-level gate drive, which simplifies interfacing with microcontrollers and other control circuits. Its low on-resistance minimizes conduction losses, improving the overall efficiency of the power management system. The small footprint of the package allows for compact circuit layouts. This MOSFET is designed to operate within specified voltage and current ranges. Proper thermal management is essential to ensure reliable operation, especially at higher power levels. Always refer to the manufacturer's datasheet for detailed electrical characteristics, thermal performance, and application guidelines.

The AO6802L is suitable for a wide range of applications where efficient power management is required. Its low gate charge contributes to faster switching speeds and reduced switching losses. The device is manufactured using environmentally friendly materials and is RoHS compliant. It provides a cost-effective solution for power management in portable devices, DC-DC converters, and other electronic systems.

Important Note: Consult the manufacturer's datasheet for the most accurate and up-to-date specifications, application notes, and safety precautions. Proper handling and soldering techniques are essential to prevent damage to the device. This product is intended for use by qualified electronics professionals.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5556 $58.3380
255+ $0.4562 $116.3310
395+ $0.4412 $174.2740
545+ $0.4274 $232.9330
700+ $0.4135 $289.4500
935+ $0.3708 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,820 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess