EN
  • EN
  • DE

AOL1400

Part No AOL1400
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description N-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144959-AOL1400
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AOL1400 CAD Model

Description

The AOL1400 is an N-Channel MOSFET from Alpha & Omega Semiconductor, designed for efficient power management and load switching applications. This device offers a combination of low on-resistance and fast switching speed, making it an ideal solution for DC-DC converters, power management in portable devices, and load switching applications.

Applications:

  • DC-DC Converters: Used as a switching element in DC-DC converters to convert voltage levels efficiently.
  • Load Switching: Functions as a load switch in various electronic systems to control power to different loads.
  • Power Management in Portable Devices: Efficiently manages power distribution in smartphones, tablets, and laptops.
  • Battery Management Systems (BMS): Helps manage and protect batteries by controlling charge and discharge cycles.
  • LED Lighting: Used in LED drivers to control the current and brightness of LEDs.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency. Typical RDS(on) values are very low at different gate-source voltage (VGS) levels.
  • Fast Switching Speed: Reduces switching losses and improves overall efficiency.
  • Logic Level Gate Drive: Allows direct drive from logic-level signals, simplifying circuit design.
  • TrenchFET® Power MOSFET Technology: Provides superior switching performance and efficiency.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.
  • Halogen-Free: Environmentally friendly due to the absence of halogenated substances.

Benefits:

  • Enhanced Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency in power conversion.
  • Improved Thermal Performance: Efficient switching reduces heat generation, enhancing system reliability.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with control circuits.
  • Compact Footprint: Available in a small package, saving board space.
  • Increased Reliability: Robust design ensures dependable operation in demanding environments.

Additional Details:

The AOL1400 is commonly available in a surface-mount package, such as a PowerPAK® SO-8. The key specifications include drain-source voltage (VDS), which determines the maximum voltage the MOSFET can handle, and continuous drain current (ID), indicating the maximum current it can carry. The gate threshold voltage (VGS(th)) ensures compatibility with logic-level control signals. The thermal resistance is optimized for efficient heat dissipation. Detailed electrical characteristics, performance curves, and application guidelines are available in the device's datasheet. This MOSFET is designed to minimize conduction and switching losses, making it suitable for high-frequency, high-efficiency power management applications.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess