EN
  • EN
  • DE

AOTF12T60PL

Part No AOTF12T60PL
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 12A TO220F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Tube/Rail
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 50nC @ 10V
Max Input Capacitance 2028pF @ 100V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 35W (Tc)
Maximum Rds On at Id,Vgs 520 mOhm @ 6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3F
Dimension TO-220-3 Full Pack
Win Source Part Number 1017249-AOTF12T60PL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AOTF12T60PL CAD Model

Description

The AOTF12T60PL is a 600V, 12A N-Channel MOSFET from Alpha & Omega Semiconductor (AOS), specifically designed for high-efficiency power switching applications. This MOSFET utilizes AOS’s advanced Power AlphaMOS™ technology to achieve low on-resistance (RDS(on)) and superior switching performance, making it well-suited for use in power supplies, motor drives, and other high-power applications.

Applications:

  • Power factor correction (PFC) circuits in AC-DC power supplies.
  • Hard switching PWM converter applications.
  • Uninterruptible Power Supplies (UPS) systems.
  • Motor drives, providing efficient control and switching for motor operation.
  • Induction heating systems.

Features:

  • 600V Drain-Source Breakdown Voltage (VDS), providing a high safety margin for high-voltage applications.
  • 12A Continuous Drain Current (ID), enabling the handling of significant power levels.
  • Ultra-low on-resistance (RDS(on)) of 0.29 Ohms at VGS = 10V, minimizing conduction losses and improving efficiency.
  • Low gate charge (Qg), reducing switching losses and improving overall efficiency.
  • Avalanche rated, enhancing robustness and reliability in demanding applications.

Benefits:

  • Increased energy efficiency in power supplies and converters, resulting in lower operating costs and reduced heat dissipation.
  • Reduced system size and cost, due to the high power density and efficient thermal management.
  • Improved system reliability, because of the robust design and avalanche capability.
  • Simplified thermal design, due to the low on-resistance and efficient heat transfer.
  • Optimized performance in high-frequency switching applications, because of the low gate charge and fast switching speed.

Additional Details:

The AOTF12T60PL is typically packaged in a TO-220F package, which provides good thermal performance and ease of mounting. Key specifications include a gate-source voltage (VGS) of ±30V, a pulsed drain current (IDM) of 36A, and a power dissipation (PD) of 52W. The MOSFET has a typical input capacitance (Ciss) of 840 pF and a reverse recovery time (trr) of 155 ns. This component is RoHS compliant and suitable for use in environmentally conscious designs. Its combination of high voltage, high current, and low on-resistance makes it an excellent choice for a wide range of power electronic applications.

You May Also Be Interested in

ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3420 $51.3000
360+ $0.2807 $101.0520
555+ $0.2719 $150.9045
765+ $0.2631 $201.2715
985+ $0.2544 $250.5840
1,320+ $0.2280 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess