EN
  • EN
  • DE

B20C60PL

Part No B20C60PL
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOT-263
Manufacturer Alpha & Omega Semiconductor Inc.
Manufacturer Homepage www.aosmd.com
Win Source Part Number 722381-B20C60PL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B20C60PL CAD Model

Description

The B20C60PL from Alpha & Omega Semiconductor is an RF MOSFET designed for high-frequency applications. It leverages advanced trench MOSFET technology to deliver exceptional performance in power amplification and switching circuits. This device is characterized by its low gate charge, fast switching speeds, and excellent thermal characteristics, making it ideal for use in demanding RF environments.

Applications

  • RF Power Amplifiers
  • High-Frequency Switching Circuits
  • Wireless Communication Systems
  • Radar Systems
  • Instrumentation Amplifiers

Features

  • Low Gate Charge (Qg)
  • Fast Switching Speed
  • Excellent Thermal Stability
  • Trench MOSFET Technology
  • RoHS Compliant

Benefits

  • Improved Power Amplifier Efficiency: The low gate charge and fast switching speed contribute to reduced switching losses, resulting in higher efficiency in RF power amplifier designs.
  • Enhanced System Performance: The device's superior thermal stability allows for reliable operation under high power conditions, ensuring consistent system performance.
  • Reduced Component Count: The integrated gate resistor simplifies design and reduces the number of external components required.
  • Increased System Reliability: The robust design and construction of the B20C60PL ensure long-term reliability and stability in demanding applications.
  • Environmentally Friendly: RoHS compliance ensures that the device meets environmental regulations and is free from hazardous substances.

Additional Details

The B20C60PL is typically supplied in a surface-mount package, facilitating automated assembly and reducing board space requirements. Its electrical characteristics include a low on-resistance (RDS(on)), contributing to reduced conduction losses and improved overall efficiency. The device is designed to operate over a wide temperature range, making it suitable for use in a variety of environmental conditions. It offers a drain-source voltage (VDS) rating suitable for many RF applications, and its gate-source voltage (VGS) rating ensures robust operation.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess