EN
  • EN
  • DE

SRBQ290301

Part No SRBQ290301
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (S)
Description Switch Rotary SP9T 9 Flush Screwdriver Gull Wing 0.1A 16VDC T/R / 9-position Low-profile Vertical Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 340093-SRBQ290301
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SRBQ
Introduction Date December 18, 2007
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SRBQ290301 CAD Model

Description

The SRBQ290301 is a rotary encoder manufactured by ALPS Electric. Rotary encoders are electromechanical devices that convert the angular position or motion of a shaft or axle to an analog or digital code. This particular model is designed for a variety of applications requiring precise rotational input and control.

Applications

  • Automotive navigation systems: Used for menu selection and map zooming.
  • Audio equipment: Employed in volume controls, frequency selection, and other adjustment functions.
  • Industrial control panels: Provides manual input for machine operation and parameter setting.
  • Medical devices: Incorporated into equipment requiring precise adjustments and settings.
  • Consumer electronics: Found in devices like air conditioners, refrigerators, and washing machines for setting timers and selecting modes.

Features

  • Compact Size: Designed for integration into space-constrained applications.
  • High rotational life: Built to withstand a large number of rotations, ensuring durability and long-term reliability.
  • Detent mechanism: Provides tactile feedback for each increment of rotation, enhancing user experience.
  • Quadrature output: Offers two-channel output signals that can be used to determine the direction and amount of rotation.
  • RoHS compliant: Manufactured in accordance with Restriction of Hazardous Substances directives, minimizing environmental impact.

Benefits

  • Precise control: Enables accurate and reliable rotational input for various applications.
  • Enhanced user experience: The detent mechanism provides tactile feedback, making it easier for users to make precise adjustments.
  • Long-term reliability: High rotational life ensures that the encoder will continue to perform reliably over time.
  • Easy integration: Compact size and standardized output signals simplify integration into existing systems.
  • Environmental compliance: RoHS compliance ensures that the encoder meets environmental regulations.

Additional Details

The SRBQ290301 typically operates on a low voltage, such as 5VDC. The quadrature output signals are typically square waves, with the phase difference between the two signals indicating the direction of rotation. The number of pulses per revolution (PPR) is a key specification that determines the resolution of the encoder. Datasheets provide detailed specifications on torque, rotational speed, and environmental operating conditions.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Lowest to $25.5532
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
LSI Computer Systems
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8010 $50.4180
44+ $2.2982 $101.1208
68+ $2.2264 $151.3952
93+ $2.1546 $200.3778
121+ $2.0828 $252.0188
161+ $1.8673 $300.6353
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess