EN
  • EN
  • DE

EP4CGX22BF14I7N

Part No EP4CGX22BF14I7N
Manufacturer Altera
Catalog OEM Souring
Description FPGA Cyclone IV EP4CGX22 FBGA-169
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463405-EP4CGX22BF14I7N
Manufacturer Altera
Package Tray
Product Status Active
Number of LABs/CLBs 1330
Number of Logic Elements/Cells 21280
Total RAM Bits 774144
Number of I/O 72
Voltage - Supply 1.16V ~ 1.24V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 100°C (TJ)
Grade -
Package / Case 169-LBGA
Supplier Device Package 169-FBGA (14x14)
Ultra Librarian 3D Model Ultra Librarian EP4CGX22BF14I7N CAD Model

Description

The EP4CGX22BF14I7N is a cornerstone of Intel/Altera's Cyclone IV FPGA series, embodying the brand's commitment to providing low-cost, high-value programmable logic solutions. Aimed at cost-sensitive yet performance-demanding applications, the Cyclone IV series strikes a balance between affordability and functionality. This FPGA stands out with its Cyclone IV EP4CGX22 core, encapsulated within a FBGA-169 package, making it amenable to a wide variety of applications, from consumer electronics to sophisticated industrial systems. The device's intricate architecture supports essential features for versatile system design, including ample logic elements, memory blocks, and dedicated signal processing capabilities. Operating within an optimized power envelope, it delivers exceptional performance without the excessive power consumption typically associated with high-speed digital processing. This model is particularly well-suited for accelerating product development cycles and reducing time-to-market, offering a compelling option for designers focused on rapid deployment of cost-efficient, high-performing digital systems. Its resilience and adaptability underscore Altera's dedication to advancing FPGA technology, making complex digital logic more accessible to a broad range of engineering projects.

You May Also Be Interested in

Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB QFN Ind
Need more? Email Us
Toshiba Semiconductor and Storage
8biTb Microprocessor
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $18.7687
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us
Microchip Technology
MCU 32BIT 256KB Flash 64QFN
Need more? Email Us
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-48
Lowest to $5.8620
STMicroelectronics
MCU G473 Arm Cortex-M4 128KB BGA-100 -40+ 125C
Need more? Email Us
Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess