EN
  • EN
  • DE

AM188ER-33VCW

Part No AM188ER-33VCW
Manufacturer Amd
Catalog Embedded - Microcontrollers
Description High-Performance, 80C186- and 80C188-Compatible, 16-Bit Embedded Microcontrollers with RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044467-AM188ER-33VCW
Categories Embedded - Microcontrollers
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM188ER-33VCW CAD Model

Description

The AM188ER-33VCW is an embedded microcontroller from AMD, designed for a variety of applications requiring efficient processing and low power consumption. This microcontroller integrates a high-performance 16-bit CPU core with a comprehensive set of peripherals, making it suitable for embedded control systems, industrial automation, and portable devices. It is a member of the Am186/188 family, known for its compatibility with the x86 instruction set, which simplifies software development and migration from existing systems.

Applications:

  • Embedded Control Systems: Used in industrial control systems for real-time monitoring and control of machinery and processes.
  • Industrial Automation: Integrated into programmable logic controllers (PLCs) and other automation equipment.
  • Portable Devices: Suitable for handheld devices and battery-powered applications due to its low power consumption.
  • Data Acquisition Systems: Employed in data loggers and data acquisition units for collecting and processing sensor data.
  • Communication Systems: Used in network devices and communication controllers for data transmission and reception.

Features:

  • 16-bit CPU Core: High-performance processing capability for efficient execution of control algorithms.
  • x86 Instruction Set Compatibility: Facilitates software development and migration from existing x86-based systems.
  • Integrated Peripherals: Includes timers, counters, serial communication interfaces (UART, SPI), and parallel I/O ports.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered applications.
  • Memory Interface: Supports external memory devices for expanding memory capacity.

Benefits:

  • High Performance: Delivers efficient processing power for real-time control and data processing applications.
  • Ease of Development: x86 compatibility simplifies software development and reduces time-to-market.
  • Versatile Integration: Integrated peripherals enable flexible system design and reduce external component count.
  • Energy Efficiency: Low power consumption extends battery life in portable devices and reduces overall system power requirements.
  • Robust Operation: Designed for reliable operation in harsh industrial environments.

The AM188ER-33VCW is typically packaged in a surface-mount package, which facilitates easy integration into printed circuit boards (PCBs). It operates over a wide temperature range, making it suitable for industrial applications. The microcontroller supports various operating modes, including a power-saving mode to further reduce power consumption when the system is idle. The device also includes built-in debugging features, which simplify software development and troubleshooting.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess