EN
  • EN
  • DE

AM29F400BT-120ED

Part No AM29F400BT-120ED
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044645-AM29F400BT-120ED
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29F400BT-120ED CAD Model

Description

The AM29F400BT-120ED is a 4 Mbit (512K x 8-bit / 256K x 16-bit) CMOS Flash memory device manufactured by AMD. It can be configured for byte-wide or word-wide operation, providing flexibility for various applications. It offers high-density, non-volatile storage.

Applications

  • Embedded Systems: Stores firmware, boot code, and configuration data in embedded systems.
  • Networking Equipment: Used in routers, switches, and other network devices for storing configuration files and operating system code.
  • Industrial Control Systems: Stores program code, calibration parameters, and process data in industrial controllers.
  • Medical Devices: Employed in medical equipment for storing firmware, configuration settings, and patient data.
  • Automotive Electronics: Used in automotive control units for storing engine management software and other critical data.

Features

  • High Density: Offers 4 Mbit of storage in a compact package.
  • Fast Access Time: Features a 120ns access time for quick data retrieval.
  • Single Power Supply: Operates on a single 5.0V power supply.
  • Sector Erase Architecture: Enables individual sectors to be erased and reprogrammed independently.
  • Automatic Erase and Program: Simplifies the programming and erasing processes.

Benefits

  • Large Storage Capacity: Provides ample storage space for application code and data.
  • Fast Read Performance: Enables quick execution of code and data retrieval.
  • Low Power Consumption: CMOS technology contributes to low power usage, suitable for portable devices.
  • Flexible Sector Management: Sector erase architecture allows for efficient memory updates.
  • Simplified Programming: Automatic erase and program features reduce programming complexity.

Additional Details

The AM29F400BT-120ED operates at 5V and has an access time of 120ns. The 'BT' indicates a bottom boot sector configuration. It uses a sector erase architecture, supporting JEDEC standard byte-wide or word-wide pinout. It comes in an ED (Enhanced DIP) package. It has a minimum endurance of 10,000 write/erase cycles per sector. It incorporates data protection features to prevent accidental program or erase operations. For detailed specifications, electrical characteristics, pinouts, and timing diagrams, refer to the official AMD datasheet for the AM29F400 series.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Kemet
Need more? Email Us
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess