EN
  • EN
  • DE

PALCE22V10H-5JC/5

Part No PALCE22V10H-5JC/5
Manufacturer Amd
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Amd
Win Source Part Number 344075-PALCE22V10H-5JC/5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PALCE22V10H-5JC/5 CAD Model

Description

The PALCE22V10H-5JC/5, manufactured by AMD, is a high-performance programmable array logic (PAL) device designed for implementing custom logic functions in a variety of digital systems. This device is a member of the PALCE22V10 family, known for its flexibility and efficiency in replacing discrete logic components, reducing board space and improving system performance.

Applications

  • Address Decoding: Used in memory systems to decode memory addresses and select specific memory locations.
  • Peripheral Control: Implemented in embedded systems to control the operation of peripheral devices such as timers, UARTs, and ADCs.
  • State Machine Implementation: Employed to design and implement complex state machines for controlling sequential logic circuits.
  • Data Routing and Multiplexing: Used to route data signals between different parts of a digital system or to multiplex multiple data sources onto a single output.
  • Timing Control and Clock Generation: Utilized to generate and control timing signals for various digital circuits and systems.

Features

  • High-Speed Performance: Offers a propagation delay of 5ns, enabling fast and efficient operation in high-speed digital systems.
  • Programmable Architecture: Allows designers to implement custom logic functions by programming the internal logic array.
  • 22 Inputs and 10 Outputs: Provides a large number of inputs and outputs for complex logic designs, offering flexibility in implementing various functions.
  • Output Polarity Control: Each output can be individually programmed for either active-high or active-low polarity, providing additional flexibility in system design.
  • TTL Compatibility: Compatible with standard TTL logic levels, ensuring seamless integration with other TTL-based components.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications and energy-efficient systems.

Benefits

  • Increased Design Flexibility: Programmable logic allows for easy modification and customization of logic functions, reducing the need for hardware redesign.
  • Reduced Component Count: Integrates multiple logic functions into a single chip, reducing board space and cost.
  • Improved System Performance: High-speed operation enables faster system performance and improved overall efficiency.
  • Simplified Design Process: Simplifies the design process by allowing designers to implement complex logic functions using a single device.
  • Enhanced Reliability: Reduces the number of interconnections and components, leading to improved system reliability and reduced maintenance.

The PALCE22V10H-5JC/5 is commonly packaged in a 24-pin DIP (Dual In-line Package) or surface-mount packages. Its high performance and versatile programmability make it a popular choice for a wide range of digital logic applications, from simple glue logic to complex state machines.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Texas Instruments
IC PLD 10MC 25NS 24CDIP / SPLD PAL Family 5V 24-Pin CDIP Tube
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Altera
Need more? Email Us
Texas Instruments
IC PLD 10MC 25NS 24DIP / SPLD PAL Family 5V 24-Pin PDIP Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.1279 $108.2558
3+ $44.4132 $133.2396
5+ $43.0249 $215.1245
6+ $41.6378 $249.8268
8+ $40.2494 $321.9952
10+ $36.0857 $360.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess