EN
  • EN
  • DE

R80286-12/S

Part No R80286-12/S
Manufacturer Amd
Catalog Custom Parts (N - R)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1173820-R80286-12/S
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R80286-12/S CAD Model

Description

The AMD R80286-12/S is a 16-bit microprocessor that was a successor to the Intel 8086 and 8088 processors. It was widely used in IBM PC AT and compatible computers during the mid-1980s. The '12' in the part number indicates a clock speed of 12 MHz. This processor offered significant improvements over its predecessors, including enhanced performance and the ability to address more memory.

Applications:

  • IBM PC AT and compatible personal computers.
  • Industrial control systems requiring 16-bit processing power.
  • Early computer-aided design (CAD) workstations.
  • Medical imaging equipment.
  • Networking hardware such as routers and bridges.

Features:

  • 16-bit Architecture: Supports 16-bit data processing and memory addressing.
  • 12 MHz Clock Speed: Provides a processing speed of 12 million cycles per second.
  • Protected Mode Operation: Introduces protected mode, allowing for multitasking and memory protection.
  • Real Mode Compatibility: Maintains compatibility with earlier 8086/8088 software through real mode operation.
  • Enhanced Memory Addressing: Supports up to 16 MB of physical memory in protected mode.
  • Advanced Instruction Set: Includes a richer instruction set compared to the 8086/8088, improving performance.

Benefits:

  • Improved Performance: Offers significantly faster processing speed compared to the 8086/8088.
  • Multitasking Capabilities: Enables multitasking through protected mode operation.
  • Enhanced Memory Management: Supports larger memory capacity, allowing for more complex applications.
  • Software Compatibility: Maintains compatibility with existing 8086/8088 software.
  • Increased System Reliability: Protected mode provides memory protection, enhancing system stability.

Additional Details:

The R80286-12/S processor typically requires a 5V power supply and is housed in a ceramic or plastic package. It uses a 68-pin PGA (Pin Grid Array) or PLCC (Plastic Leaded Chip Carrier) package for connection to the motherboard. The processor includes several internal registers for data storage and processing, including general-purpose registers, segment registers, and a flag register. It also supports coprocessors, such as the 80287, for floating-point operations. The 'S' suffix likely indicates a specific packaging or temperature range variant.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
NANYA
Need more? Email Us
New Japan Radio
Lowest to $1.3063
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess