The 100B511KP100XT is a multilayer ceramic capacitor (MLCC) manufactured by American Technical Ceramics (ATC). ATC specializes in high-performance capacitor solutions for demanding applications. This capacitor is designed for applications requiring high reliability, high voltage, and stable performance.
Applications
- RF and microwave circuits
- High-frequency power amplifiers
- Medical devices
- Aerospace and defense applications
- Test and measurement equipment
Features
- Multilayer ceramic construction: Provides high capacitance in a small package.
- High Q factor: Offers low energy loss at high frequencies.
- High voltage rating: Suitable for high-voltage applications.
- Stable performance: Maintains consistent performance over a wide temperature range.
- RoHS compliant: Meets environmental regulations.
Benefits
- Improved circuit performance: High Q factor and stable performance ensure optimal circuit operation.
- Reduced size and weight: Multilayer construction allows for compact designs.
- Increased reliability: Robust construction ensures long-term reliability.
- Enhanced safety: High voltage rating provides safety in high-voltage applications.
- Compliance with environmental regulations: RoHS compliance ensures environmentally friendly operation.
Additional Details
The 100B511KP100XT capacitor has a capacitance value of 510 pF (picofarads). The "K" likely represents a 10% tolerance. The voltage rating for the capacitor is most likely 100V (as indicated by 100 in the part number). The temperature coefficient is typically stable with X7R or similar dielectric material. The capacitor is available in various case sizes, typically small for surface mount applications. Consult the datasheet for detailed specifications, including dimensions, voltage rating, and temperature characteristics. It is designed for high-frequency applications.