EN
  • EN
  • DE

10127721-141NPLF

Part No 10127721-141NPLF
Manufacturer Amphenol FCI
Catalog OEM Parts (0 - 9)
Description Connector Power Header 14 Position 3mm Straight Through Hole Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034444-10127721-141NPLF
Categories OEM Parts(0-9)
Manufacturer Amphenol FCI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 10127721-141NPLF CAD Model

Description

The 10127721-141NPLF is a connector manufactured by Amphenol FCI. This connector is a part of their Minitek 127 series, known for its reliable performance and compact design. It is commonly used for board-to-board connections in various electronic devices.

Applications

  • Board-to-Board Connections
  • Data Communication Equipment
  • Industrial Control Systems
  • Consumer Electronics
  • Medical Devices

Features

  • Series: Minitek 127
  • Number of Contacts: Specified in the product documentation (e.g., 40 pins)
  • Pitch: 1.27mm (.050 inch)
  • Termination Style: Surface Mount (SMT)
  • Housing Material: Typically high-temperature thermoplastic

Benefits

  • Reliable Connection: Provides a stable and secure electrical connection between boards.
  • Compact Design: The small pitch allows for high-density board layouts.
  • Automated Assembly: SMT termination enables efficient automated assembly processes.
  • Durable Construction: High-quality materials ensure long-term reliability.
  • Versatile Use: Suitable for a wide range of applications.

Additional Details

The 10127721-141NPLF connector datasheet contains detailed mechanical and electrical specifications, including voltage and current ratings, contact resistance, and operating temperature range. It provides precise dimensional drawings and recommended PCB layout patterns for proper mounting. The connector's materials are selected for optimal electrical performance and resistance to environmental factors. This component is typically RoHS compliant, indicating adherence to environmental standards by restricting hazardous substances.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess