EN
  • EN
  • DE

C016 10E017 002 1

Part No C016 10E017 002 1
Manufacturer Amphenol Sine Systems Corp
Catalog Circular Connectors
Description Circular Connector, Socket, 17 Contacts, 6A, 100V, IP65
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, UL, VDE
Body Material Nylon, Polyamide
Color Black
Connector Type Circular, Connector, Crimp, Plug, Socket
Contact Gender Female
Contact Material Silver
Contact Plating Silver
Current Rating 6 A
Fastening Type Bayonet
Gender Receptacle
Housing Material Polyamide
Length 86 mm
Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Cable, Free Hanging
Number of Contacts 18
Number of Positions 18
Orientation Straight
Ratings Dust Tight, IP65, Water Resistant
REACH SVHC No SVHC
RoHS Compliant
Termination Crimp
Voltage Rating 100 V
Voltage Rating (AC) 100 V
Voltage Rating (DC) 400 V
Working Voltage 400 V
Win Source Part Number 1169438-C016 10E017 002 1
Categories Circular Connectors
Manufacturer Amphenol Sine Systems Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C016 10E017 002 1 CAD Model

Description

The C016 10E017 002 1 model from Amphenol Sine Systems Corp is a Circular Connectors category product.

  • Type: Circular, connector, crimp, plug, socket
  • Fastening Type: Bayonet
  • Color: Black
  • Contact Material: Silver
  • Voltage Rating: 100 V
  • Current Rating: 6 A
  • Contacts: 18
  • Gender Type: Receptacle
  • Length: 86 mm
  • Housing Material: Polyamide
  • Approvals: CSA, UL, VDE
  • Orientation: Straight
  • Protection: Dust tight, IP65, water-resistant
  • Body Material: Nylon, polyamide
  • Contact Gender: Female
  • Working Voltage: 400 V
  • RoHS: Compliant
  • Minimum Operating Temperature: -40 °C
  • Voltage Rating (AC): 100 V
  • Voltage Rating (DC): 400 V
  • REACH SVHC: No SVHC
  • Maximum Operating Temperature: 125 °C

You May Also Be Interested in

Bulgin
CONN RCPT HSG MALE 10POS INLINE / 10 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Need more? Email Us
Amphenol Industrial Operations
Star-Line Series Circular Connector Receptacle 4 Position Pin Contact Cable Mount
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 3POS INLINE / 3 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
Molex, LLC
2.54mm 0.64mm Width H-DAC 64 High Density Automotive Crimp Housing Dual Row 12 Circuits
Lowest to $0.8945
Bulgin
CONTACT PIN 18-20AWG CRIMP 1=10 / Pin Contact 18-20 AWG Size Crimp Nickel
Need more? Email Us
Switchcraft Inc.
CONN RCPT FMALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
TE Connectivity
CONN PLUG HSG MALE 14POS INLINE / 14 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Lowest to $54.4813
Amphenol
Circular Receptacle 3 pos. Screw Terminal Male Thread Connection Cable Mount Gold
Need more? Email Us
Amphenol
Connector Standard Cylindrical Circular PL 22-70 ST Cable Mount
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess