EN
  • EN
  • DE

AS7030B-COLM

Part No AS7030B-COLM
Manufacturer AMS-TAOS USA Inc.
Catalog Specialized Sensors
Description SENSOR OPTICAL I2C OUTPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202915-AS7030B-COLM
Win Source Part Number Cross
Manufacturer ams-OSRAM USA INC.
Category Sensors, Transducers Specialized Sensors
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Sensor Type Optical
Output Type I²C
Operating Temperature -30°C ~ 70°C (TA)
Ultra Librarian 3D Model Ultra Librarian AS7030B-COLM CAD Model

Description

The operation of the AS7030B is based on photoplethysmography (PPG) and electrocardiogram (ECG). PPG is the most used HRM and HRV method, which measures the pulse rate by sampling light modulated by the blood vessels, which expand and contract as blood pulses through them. ECG is the reference for any measurement of the bio potential generated by the heart. The embedded ECG analog front end satisfies IEC 60601-2-47 requirements.
The module includes the LEDs, photo-sensor, analog front-end (AFE) and sequencer as well as application software. In addition, the module also enables skin temperature and skin resistivity measurements by providing interfaces to external sensors. Built-in infrared emitter and dedicated photodiode enable easy integration of proximity function in wearable or mobile devices. Compared to the previous generation AS7030B has 250% larger photodiode with improved the optical performance. This in combination with more efficient LEDs allows reducing current consumption while achieving high PPG performances. The AS7030B’s low-power design and small form factor is particularly well suited to application in fitness bands, smart watches, sports watches and smart patches, in which board space is limited and in which users look for extended, multi-day intervals between battery recharges.

You May Also Be Interested in

NXP / Nexperia
IC SENSOR MULTICHIP XZAXIS 24QFN
Lowest to $8.7427
TT Electronics
SENSOR TUBE LIQUID SENSOR ANLG
Need more? Email Us
Maxim Integrated
3RD GEN HIGH-ACCURACY PULSE OXIM / Oximeter/Heart Rate Sensor I2C Output
Lowest to $196.2407
LEM USA Inc.
TRANSDUCR VOLTAG CLOSE LOOP 10MA
Lowest to $19.9399
Maxim Integrated
IC INTEGRATED CIRCUIT
Lowest to $3.5424
NXP / Nexperia
SENSOR TIRE PRESSURE RF
Need more? Email Us
ScioSense
SENSOR LIGHTNING I2C SPI
Need more? Email Us
Acconeer AB
SENSOR RADAR SENSOR DIGITAL SPI
Lowest to $16.1279
LEM USA Inc.
SENSOR LV VOLTAGE CURRENT
Lowest to $20.3732

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess