EN
  • EN
  • DE

AS1360-40-T

Part No AS1360-40-T
Manufacturer ams
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 4V 0.2A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ams
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 4V
Dropout Voltage-Max 0.7V @ 200mA
Output Current 200mA
Operating Supply Current 1.5μA to 3μA
Control Protection Features Over Current, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1018486-AS1360-40-T
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian AS1360-40-T CAD Model

Description

The ams AS1360-40-T is a low-dropout (LDO) linear voltage regulator designed for providing a stable and regulated voltage supply in various electronic devices. It is known for its low quiescent current, high accuracy, and excellent transient response. The '40' in the part number likely indicates a 4.0V output voltage.

Applications

  • Portable devices
  • Battery-powered systems
  • Microcontroller power supplies
  • Wireless communication devices
  • Sensor applications

Features

  • Low dropout voltage: Operates with a minimal difference between input and output voltage.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • High output accuracy: Provides a stable and precise output voltage.
  • Excellent transient response: Quickly responds to changes in load current.
  • Overcurrent protection: Protects the regulator and connected circuitry from damage.

Benefits

  • Extended battery life: Low quiescent current maximizes battery runtime in portable devices.
  • Stable voltage supply: Ensures reliable operation of sensitive electronic components.
  • Improved system performance: Excellent transient response minimizes voltage fluctuations during load changes.
  • Enhanced system protection: Overcurrent protection prevents damage from short circuits and overloads.
  • Simplified design: Requires minimal external components for operation.

Additional Details

The ams AS1360-40-T LDO linear voltage regulator is typically available in a small surface-mount package. It requires input and output capacitors for stability. The specific values of these capacitors will depend on the application and load conditions. It is important to consult the datasheet for recommended capacitor values and other application guidelines. The regulator features a thermal shutdown function to protect itself from overheating. It is designed to operate over a wide temperature range. The AS1360 family may offer different output voltage options, so the '-40' suffix is crucial for identifying the 4.0V version. It's also important to verify the package type ('T' likely indicates a specific package) and any other relevant markings to ensure proper identification and ordering. The datasheet will also provide details on the input voltage range, maximum output current, and other key electrical characteristics.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess