EN
  • EN
  • DE

AS5245-HMFM

Part No AS5245-HMFM
Manufacturer ams
Catalog Encoders
Description ROTARY ENCODER MAGNETIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000798-AS5245-HMFM
Win Source Part Number Cross
Manufacturer ams OSRAM
Category Sensors, Transducers Encoders
Series Automotive, AEC-Q100
Mounting Type Surface Mount
Packaging Tape & Reel (TR)
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Product Status Active
Base Product Number AS5245
Ultra Librarian 3D Model Ultra Librarian AS5245-HMFM CAD Model

Description

The AS5245 is a product from ams OSRAM that belongs to the category of sensors, transducers encoders.

  • Series: Automotive, AEC-Q100
  • Packaging: Tape & Reel (TR)
  • Voltage Supply: 3V to 3.6V and 4.5V to 5.5V
  • Mounting Type: Surface Mount
  • Product Status: Active
  • Alternative Part Number: Cross

You May Also Be Interested in

Omron
ROTARY ENCODER OPTICAL 100PPR 2M
Need more? Email Us
Alps Alpine
ENCODER INCREM QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Omron
ROTARY ENCODER OPTICAL 10PPR .5M
Need more? Email Us
Broadcom Limited
ENC OPTICAL QUAD VERT TERMNL PIN
Need more? Email Us
Omron
ROTARY ENCODER OPTICAL 60PPR .5M
Need more? Email Us
Alps Alpine
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Omron
ROTARY ENCODER OPTICAL 100PPR 2M
Need more? Email Us
Alps Alpine
ENCODER INCREM QUAD VERT PC PIN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.3437 $86.6874
4+ $35.5641 $142.2564
6+ $34.4526 $206.7156
7+ $33.3413 $233.3891
9+ $32.2300 $290.0700
12+ $28.8958 $346.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess