EN
  • EN
  • DE

AP1115AY30LA

Part No AP1115AY30LA
Manufacturer Anachip Corp
Catalog Hard To Find
Description 0.6A Low Dropout Positive Adjustable or Fixed-Mode Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anachip Corp
Win Source Part Number 1145247-AP1115AY30LA
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1115AY30LA CAD Model

Description

The AP1115AY30LA is a low dropout (LDO) linear regulator manufactured by Anachip Corp. This regulator is designed to provide a stable and efficient 3.0V output voltage, suitable for a variety of applications where a clean and regulated power supply is required. Its low dropout characteristics make it particularly useful in battery-powered and portable devices.

Applications

  • Portable electronics
  • Battery-powered devices
  • Post regulators for switching power supplies
  • Microcontroller power supplies
  • Noise-sensitive applications

Features

  • Fixed 3.0V output voltage
  • Low dropout voltage
  • Low quiescent current
  • Overcurrent and overtemperature protection
  • Stable with low ESR ceramic capacitors
  • Available in SOT-223 package

Benefits

  • Provides a stable and regulated 3.0V power supply.
  • Extends battery life in portable devices due to low quiescent current.
  • Protects the device and load from damage due to overcurrent or overtemperature conditions.
  • Simplifies design with stable operation using ceramic capacitors.
  • Compact SOT-223 package is suitable for space-constrained applications.

The AP1115AY30LA LDO regulator ensures stable operation with ceramic capacitors, which are commonly used in modern electronic devices. This regulator also features built-in overcurrent and overtemperature protection, safeguarding the device from potential damage. Its small SOT-223 package makes it an ideal choice for portable and space-constrained applications. The combination of low dropout voltage, low quiescent current, and robust protection features makes it a reliable and efficient solution for various power supply requirements.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Samsung
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
NXP / Nexperia
Lowest to $3.2617
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Texas Instruments
Lowest to $0.9663
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess