The AP1118D15LA is a low dropout (LDO) linear regulator from Anachip Corp, designed to provide a stable 1.5V output voltage. LDO regulators are essential components in electronic circuits, ensuring a consistent voltage supply for sensitive devices. This particular regulator is well-suited for applications requiring a lower voltage rail, such as powering microcontrollers, sensors, and other low-voltage ICs.
Applications
- Post regulation for SMPS
- Battery chargers
- Microprocessor and microcontroller power
- Voltage regulation in consumer electronics
- Portable device power management
Features
- Fixed 1.5V output voltage
- Low dropout voltage (typically 1.1V at 800mA)
- High output current capability (up to 800mA)
- Built-in current limiting and thermal shutdown protection
- Available in TO-252 package
- Stable with ceramic output capacitors
Benefits
- Provides a stable and accurate 1.5V supply
- Protects connected components from overcurrent and overheating
- Enables efficient power management in battery-operated devices due to low dropout voltage
- Simplifies design with fixed output and minimal external components
- Suitable for space-constrained applications with compact TO-252 package
Additional Details
The AP1118D15LA's low dropout characteristic allows it to maintain regulation even when the input voltage is only slightly higher than the output voltage, making it ideal for battery-powered applications where the battery voltage decreases over time. The built-in current limiting and thermal shutdown features protect the regulator and the load from damage in case of overcurrent or overheating conditions. The regulator is designed to be stable with ceramic output capacitors, which are commonly used in modern electronic devices due to their low ESR and small size. For optimal performance, it is recommended to consult the Anachip Corp datasheet for detailed specifications and application notes. This ensures proper selection of external components and adherence to recommended operating conditions.