EN
  • EN
  • DE

AP431QL

Part No AP431QL
Manufacturer Anachip Corp
Catalog PMIC - Voltage Reference
Description Adjustable Precision Shunt Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anachip Corp
Win Source Part Number 1145766-AP431QL
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP431QL CAD Model

Description

The AP431QL is a precision adjustable shunt voltage reference manufactured by Anachip Corp. It's a crucial component in power management integrated circuits (PMICs), providing a stable and accurate voltage reference for various applications.

Applications

  • Switching Power Supplies: Used as a reference voltage in feedback loops to regulate the output voltage of switching power supplies.
  • Linear Regulators: Provides a stable reference for linear regulators, ensuring accurate voltage regulation.
  • Voltage Monitors: Used in voltage monitoring circuits to detect overvoltage or undervoltage conditions.
  • Data Acquisition Systems: Provides a stable reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) in data acquisition systems.
  • Instrumentation: Used in precision instrumentation applications requiring a stable and accurate voltage reference.
  • Battery Chargers: Provides precise voltage control during battery charging cycles.

Features

  • Adjustable Output Voltage: The output voltage can be adjusted to any value between Vref (typically 2.5V) and the maximum rated voltage.
  • Low Temperature Coefficient: Offers excellent voltage stability over a wide temperature range.
  • Low Output Noise: Minimizes noise in the reference voltage, ensuring accurate and stable operation.
  • Low Dynamic Output Impedance: Provides a stable output voltage under varying load conditions.
  • High Accuracy: Offers a high degree of accuracy in the reference voltage.
  • Thermal Shutdown Protection: Includes thermal shutdown protection to prevent damage from overheating.

Benefits

  • Precise Voltage Regulation: Provides accurate and stable voltage regulation in power supply and regulator applications.
  • Improved System Performance: Enhances the overall performance and stability of electronic systems.
  • Reduced Noise: Minimizes noise in sensitive analog circuits.
  • Protection Against Overheating: Thermal shutdown protection prevents damage to the device and the surrounding circuitry.
  • Flexibility: Adjustable output voltage allows for customization in various applications.

Additional Details

The AP431QL is typically available in small surface-mount packages. Key specifications include the reference voltage (Vref), cathode voltage, cathode current, and operating temperature range. Refer to the manufacturer's datasheet for detailed specifications and application guidelines. It is a three-terminal shunt regulator offering excellent temperature stability and sharp turn-on characteristics, making it ideal for a wide variety of applications requiring a stable voltage reference. The part number AP431QL indicates a specific packaging and tolerance option, so always refer to the datasheet for precise details. The adjustable nature of the voltage reference is achieved through external resistors, enabling fine-tuning for application-specific requirements. The stability of the reference is paramount in ensuring the reliable operation of the circuits it supports.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.08% SOT23-3 / Series Voltage Reference IC Fixed 3V V ±0.08% 7 mA SOT-23-3
Lowest to $5.8417
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.04% 8SOIC
Lowest to $18.7061
Analog Devices Inc.
IC VREF SERIES 0.05% TSOT23-6 / Series Voltage Reference IC Fixed 1.25V V ±0.05% 5 mA TSOT-23-6
Lowest to $10.5880
ON Semiconductor
IC VREF SHUNT ADJ 0.5% SOT23F-3 / Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-23F-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% TO92-3 / Shunt Voltage Reference IC Adjustable 1.24V 5.3 VV ±1% 20 mA TO-92-3
Lowest to $0.7083
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to $29.5100
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6 / Series Voltage Reference IC Fixed 3V V ±0.1% 5 mA TSOT-23-6
Lowest to $7.4141

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess