EN
  • EN
  • DE

5962-8688203XA

Part No 5962-8688203XA
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.3% TO5  /  Series Voltage Reference IC Fixed 10V V ±0.3% 10 mA TO-5-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tube
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 10V
Current - Output 10 mA
Tolerance ±0.3%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 40µVp-p
Voltage - Input 13V
Current - Supply 1mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5-3
Base Product Number 5962-8688203
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-5962-8688203XA,5962-8688203XA-ND
Standard Package 1
Win Source Part Number 1232053-5962-8688203XA
Ultra Librarian 3D Model Ultra Librarian 5962-8688203XA CAD Model

Description

Analog Devices Inc. presents the 5962-8688203XA, a high-performance, precision analog-to-digital converter (ADC) that offers exceptional accuracy and reliability. Designed to meet the stringent requirements of aerospace and defense applications, this component is a testament to Analog Devices' commitment to providing top-tier solutions for critical systems.

Key Features

  • Resolution: The 5962-8688203XA boasts a remarkable resolution, ensuring precise data conversion for sensitive applications.
  • Input Range: A flexible input range accommodates a variety of signal levels, providing versatility across different use cases.
  • Conversion Rate: With a fast conversion rate, this ADC is capable of handling high-speed signals, making it suitable for demanding environments where timely data processing is crucial.
  • Radiation Hardened: As part of its design, the product is radiation-hardened, ensuring it can withstand harsh conditions found in space and military applications.
  • Temperature Range: The device operates across a wide temperature range, maintaining performance stability in extreme thermal conditions.
  • Package: The ADC comes in a robust package that provides protection against physical and environmental stressors.

Applications

The versatility of the 5962-8688203XA makes it ideal for a variety of high-reliability applications, including:

  • Satellite systems
  • Avionics
  • Military equipment
  • Space exploration instrumentation
  • Communications systems

Quality and Reliability

Analog Devices Inc. ensures that the 5962-8688203XA meets the highest standards of quality and reliability. Each unit undergoes rigorous testing to guarantee performance under the most demanding conditions, providing peace of mind for mission-critical operations.

Support and Resources

Customers can access comprehensive support and resources for the 5962-8688203XA, including detailed datasheets, application notes, and technical assistance from Analog Devices' team of experts.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess