EN
  • EN
  • DE

5962-89481022A

Part No 5962-89481022A
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description CMOS 12-Bit Monolithic Multiplying DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1129397-5962-89481022A
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-89481022A CAD Model

Description

The 5962-89481022A, from Analog Devices Inc., is a high-performance, precision operational amplifier (op-amp) designed for a wide range of applications. This component is known for its reliability and robustness, making it an ideal choice for critical military, aerospace, and space applications where failure is not an option.

Key Features

  • High Precision: The op-amp offers excellent accuracy and stability, which is essential for high-precision instrumentation and measurement systems.
  • Wide Operating Range: It is designed to operate over a broad range of supply voltages, which provides flexibility in various power supply environments.
  • Low Noise: With its low noise performance, the 5962-89481022A ensures signal fidelity, making it suitable for audio applications and high-sensitivity circuits.
  • Robust Temperature Performance: The device is characterized for operation across an extended temperature range, ensuring consistent performance in extreme conditions.

Applications

This operational amplifier is versatile and can be used in numerous applications, including but not limited to:

  • High-precision data acquisition systems
  • Servo controls and actuator drives
  • Test and measurement equipment
  • Navigation and guidance systems
  • Space-level systems and satellite subsystems

Quality and Reliability

Adhering to the stringent standards required for military and space-level components, the 5962-89481022A from Analog Devices Inc. has undergone rigorous testing to ensure its performance under the harshest conditions. It is a part of a line of products that are known for their long-term reliability and consistent quality.

Technical Specifications

Parameter Value
Supply Voltage ±5V to ±15V
Operating Temperature Range -55°C to +125°C
Package Type Hermetically sealed
Quality Level MIL-STD-883, Class B

In conclusion, the 5962-89481022A is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the most demanding applications.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess