EN
  • EN
  • DE

5962-8958101PA

Part No 5962-8958101PA
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.3% 8CERDIP / Series Voltage Reference IC Fixed 10V V ±0.3% 10 mA 8-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 10V
Current - Output 10 mA
Tolerance ±0.3%
Temperature Coefficient 8.5ppm/°C
Noise - 0.1Hz to 10Hz 30µVp-p
Voltage - Input 12V ~ 36V
Current - Supply 1.4mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number 5962-8958101
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 546711-5962-8958101PA
Ultra Librarian 3D Model Ultra Librarian 5962-8958101PA CAD Model

Description

Analog Devices Inc. presents its precision integrated circuit, the 5962-8958101PA, a component designed for high-performance applications where accuracy and reliability are paramount. This product is a testament to Analog Devices' commitment to delivering cutting-edge technology that meets the stringent requirements of aerospace, military, and other high-reliability industries.

Key Features

  • High Precision: The 5962-8958101PA offers exceptional accuracy and stability, making it ideal for critical measurement and control systems.
  • Robust Performance: Engineered to withstand harsh environments, this component maintains its functionality under extreme conditions, including wide temperature ranges and high levels of vibration and shock.
  • Durable Construction: Manufactured with high-quality materials, this product is built to last and provide consistent performance over an extended period.
  • Compliance with Standards: Meets the requirements of the 5962 military standards, ensuring reliability and performance in demanding applications.

Applications

The versatility of the 5962-8958101PA makes it suitable for a broad range of applications, including:

  • Avionics and aerospace systems
  • Military and defense equipment
  • Precision instrumentation
  • Spacecraft and satellite subsystems
  • High-reliability industrial applications

Technical Specifications

The technical specifications of the 5962-8958101PA include:

Parameter Specification Package Type Hermetically Sealed Operating Temperature -55°C to +125°C Input Voltage Range Specified by Manufacturer Output Voltage Range Specified by Manufacturer

For detailed specifications and application support, customers are encouraged to contact Analog Devices Inc. directly or visit their official website. The 5962-8958101PA is not only a testament to Analog Devices' engineering expertise but also a reliable choice for systems where failure is not an option.

You May Also Be Interested in

Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $141.7282 $141.7282
2+ $137.0039 $274.0078
3+ $122.8310 $368.4930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,108 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess