EN
  • EN
  • DE

5962-8982401PA

Part No 5962-8982401PA
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF 8CERDIP / Voltage Reference IC V 8-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series *
Package Tube
Product Status Active
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number 5962-8982401
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 546717-5962-8982401PA
Ultra Librarian 3D Model Ultra Librarian 5962-8982401PA CAD Model

Description

Product Overview: 5962-8982401PA by Analog Devices Inc.

The 5962-8982401PA is a high-performance microcircuit produced by Analog Devices Inc., a leader in the semiconductor industry. This product is designed to meet the rigorous demands of advanced electronic systems, offering a combination of durability, precision, and reliability that is essential for critical applications.

Key Features

  • High Precision: The 5962-8982401PA delivers exceptional accuracy and stability, making it ideal for sensitive instrumentation and measurement applications.
  • Durability: Engineered to withstand harsh environments, this product is suitable for use in military and aerospace applications, thanks to its compliance with stringent quality standards.
  • Wide Temperature Range: It operates effectively across a broad temperature spectrum, ensuring consistent performance even under extreme conditions.
  • Low Power Consumption: With an emphasis on energy efficiency, the 5962-8982401PA minimizes power usage, which is crucial for battery-operated and portable devices.

Applications

The versatility of the 5962-8982401PA makes it an excellent choice for a wide array of applications, including:

  • Avionics and aerospace systems
  • Military equipment
  • Precision instrumentation
  • Medical devices
  • High-reliability industrial applications

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the 5962-8982401PA is no exception. This product is manufactured to meet the highest standards of performance and reliability. It undergoes rigorous testing protocols to ensure it meets the requirements of the most demanding applications.

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the product datasheet provided by Analog Devices Inc. The datasheet includes comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate seamless integration into various systems.

In summary, the 5962-8982401PA from Analog Devices Inc. represents a blend of cutting-edge technology and robust design, making it a top choice for those who require the utmost in precision and durability from their electronic components.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess