EN
  • EN
  • DE

AD1403AN

Part No AD1403AN
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 2.5V 10mA 8-Pin PDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Max Input Voltage 40 V
Maximum Operating Temperature 70 °C
Max Output Current 10 mA
Min Operating Temperature 0 °C
Mount Through Hole
Number of Channels 1
Number of Pins 8
Output Current 10 mA
Output Voltage 2.5 V
Packaging Bulk
Quiescent Current 1.5 mA
Radiation Hardening No
RoHS Compliant
Temperature Coefficient 10 ppm/°C
Win Source Part Number 1028813-AD1403AN
Categories PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1403AN CAD Model

Description

The AD1403AN is a high-precision voltage reference component manufactured by Analog Devices Inc., a name synonymous with innovation and reliability in the field of semiconductor design. This device offers a low-noise, stable output voltage that is crucial for high-performance analog circuitry, making it an indispensable part of various electronic systems.

Key Features

  • Output Voltage: The AD1403AN provides a precise 2.5V output, which is essential for accurate A/D and D/A conversion in digital systems.
  • Temperature Stability: Engineered for excellent thermal stability, it exhibits minimal voltage variation across a wide temperature range, ensuring consistent performance in varying environmental conditions.
  • Low Noise: With its low noise output, the AD1403AN contributes to the overall reduction of noise in electronic circuits, leading to improved signal integrity and measurement accuracy.
  • Package: The device comes in a compact and durable package, which is suitable for space-constrained applications and provides reliable connectivity to the circuit board.

Applications

The AD1403AN is versatile and can be used in a variety of applications that require a stable reference voltage. These include:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Industrial control systems

Technical Specifications

Parameter Value
Initial Accuracy ±0.2%
Temperature Coefficient 10ppm/°C max
Input Voltage Range 4.5V to 30V
Load Regulation 0.3mV/mA
Output Noise Voltage 15µV p-p (0.1Hz to 10Hz)

For precise applications demanding a high-quality voltage reference, the AD1403AN from Analog Devices Inc. stands out as a robust and reliable choice. It is designed to meet the stringent requirements of advanced electronic systems, providing the stability and precision needed for critical measurement and control tasks.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess