EN
  • EN
  • DE

AD1888JCPZ-REEL

Part No AD1888JCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC AUDIO-PC AC'97 48LFCSP / Audio Codec '97 Interface 16, 20 b Serial 48-LFCSP-VQ (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Series SoundMAX®
Package Bulk
Product Status Obsolete
Type Audio Codec '97
Data Interface Serial
Resolution (Bits) 16, 20 b
Number of ADCs / DACs 2 / 6
Sigma Delta No
Dynamic Range, ADCs / DACs (db) Typ 80 / 90
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 3.15V ~ 3.45V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Base Product Number AD1888
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36191-AD1888JCPZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD1888JCPZ-REEL CAD Model

Description

Product Overview: AD1888JCPZ-REEL by Analog Devices Inc.

The AD1888JCPZ-REEL is a high-fidelity audio codec from Analog Devices Inc., renowned for its commitment to precision and innovation in the field of semiconductor design. This product is part of the SoundMAX line, which is specifically engineered to enhance the audio experience in a wide array of applications, from personal computing to advanced audio systems.

Key Features

  • High-Quality Audio: With its advanced codec technology, the AD1888JCPZ-REEL delivers crystal-clear sound, ensuring an immersive listening experience.
  • Multi-Channel Output: The device supports multiple audio channels, providing flexibility for both stereo and surround sound configurations.
  • Low Power Consumption: Designed for efficiency, it operates with minimal power draw, making it ideal for battery-powered devices or energy-conscious applications.
  • Integration: The codec integrates essential audio components, reducing the need for additional external parts and simplifying the overall design process.
  • Robust Construction: Housed in a compact package, the AD1888JCPZ-REEL is built to withstand the rigors of both industrial and consumer environments.

Applications

The versatility of the AD1888JCPZ-REEL makes it suitable for a diverse range of audio applications, including:

  • Personal Computers and Laptops
  • Home Theater Systems
  • Multimedia Speakers
  • Portable Audio Devices
  • Gaming Consoles
  • Professional Audio Workstations

Product Packaging

The "REEL" designation in the product name indicates that this codec is provided in a tape and reel package, which is optimized for automated assembly processes, ensuring a streamlined manufacturing workflow and reducing handling costs.

Quality Assurance

Analog Devices Inc. is known for its rigorous quality control and the AD1888JCPZ-REEL is no exception. Each codec undergoes stringent testing to guarantee performance that meets or exceeds industry standards for audio fidelity and reliability.

With its superior sound quality, low power footprint, and ease of integration, the AD1888JCPZ-REEL from Analog Devices Inc. represents a top-tier solution for designers seeking to elevate the audio experience in their products.

You May Also Be Interested in

Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447
Texas Instruments
Low-Power Stereo Audio CODEC
Lowest to $12.3011
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2416 $62.0800
115+ $1.0187 $117.1505
180+ $0.9875 $177.7500
245+ $0.9552 $234.0240
315+ $0.9240 $291.0600
420+ $0.8281 $347.8020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,300 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess