EN
  • EN
  • DE

AD1981AXST

Part No AD1981AXST
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Analog Devices Inc.
Win Source Part Number 171034-AD1981AXST
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1981AXST CAD Model

Description

Analog Devices Inc.

The AD1981AXST, part of the SoundMAX® family from Analog Devices Inc., is an AC '97 audio codec that delivers high-quality sound to desktop and notebook PCs. This integrated audio solution has been engineered to provide an exceptional audio experience for both consumer and professional users.

Key Features:

  • High-Quality Audio: With its advanced signal processing, the AD1981AXST ensures crisp, clear audio playback and recording, making it an ideal choice for multimedia applications.
  • AC '97 2.3 Compliant: The codec adheres to the AC '97 2.3 specifications, ensuring compatibility with a wide range of audio systems and support for the latest audio standards.
  • Integrated Stereo DACs: The device features 18-bit stereo digital-to-analog converters (DACs) that provide excellent sound quality and a high dynamic range.
  • Multiple Codec Extensions: It supports multiple codec extensions, which enable enhanced audio functionalities like multiple audio stream playback and microphone array processing.
  • Power Management: The AD1981AXST includes power management capabilities that reduce power consumption during idle or low-activity periods, making it suitable for portable devices.
  • Flexible I/O: It provides a flexible set of I/O options, including line-in, line-out, and microphone interfaces, catering to various audio input and output requirements.

Applications:

The AD1981AXST is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Desktop and notebook computers
  • Professional audio workstations
  • Home theater systems
  • Multimedia kiosks

Technical Specifications:

The codec operates over a wide temperature range and comes in a 48-lead LQFP package. It requires a single 3.3V power supply and offers a signal-to-noise ratio (SNR) that is competitive within its class, ensuring high-fidelity audio playback and recording.

About Analog Devices Inc.:

Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits that help solve the toughest engineering challenges. The AD1981AXST is a testament to ADI's commitment to providing high-quality audio solutions for a wide array of electronic products.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC AUD S/DIP TXRX 48TQFP / Multichannel CODEC with S/PDIF Transceiver
Lowest to $0.2867
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us
Texas Instruments
IC 4-CHAN PCM COMBO 48-SSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 48-Pin SSOP Tube
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $55.7143
Texas Instruments
IC STEREO AUDIO CODEC 32-VQFN / General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R
Lowest to $5.4066
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess