EN
  • EN
  • DE

AD210AN

Part No AD210AN
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ISOLATION 20KHZ 12DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Isolation
Number of Circuits 1
Slew Rate 1 V/μs
-3db Bandwidth 20kHz
Current - Input Bias 30pA
Voltage - Input Offset 15mV
Operating Supply Current 50mA
Channel Output Current 5mA
Supply Voltage - Operating 14.25 V to 15.75 V
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Case / Package 12-PDIP
Win Source Part Number 198530-AD210AN
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Test & Measurement, Signal Processing
Ultra Librarian 3D Model Ultra Librarian AD210AN CAD Model

Description

The AD210AN from Analog Devices Inc. is a high-performance isolation amplifier that offers exceptional accuracy and reliability for industrial applications requiring signal isolation. Designed to provide both signal conditioning and electrical isolation, the AD210AN is an ideal solution for a wide range of measurement and control systems.

Key Features:

  • High Voltage Isolation: The AD210AN provides a high isolation voltage rating, ensuring that signals are accurately transmitted without interference from common-mode voltages or noise. This feature is crucial for maintaining signal integrity in electrically noisy environments.
  • Low Nonlinearity: With a nonlinearity specification of less than 0.01%, the amplifier delivers precise and stable performance, making it suitable for high-precision applications where accuracy is paramount.
  • Wide Bandwidth: Offering a bandwidth of up to 20 kHz, the AD210AN is capable of handling a broad range of signal frequencies, which is essential for dynamic measurement systems.
  • Three-Port Isolation: The device features three-port isolation between the input, output, and power supply, which helps in breaking ground loops and reducing the risk of damage from surges or transients.
  • Low Gain Error: With a gain error of less than 0.1%, users can expect highly accurate amplification of input signals without significant deviation from the expected output.
  • Compact and Durable: Housed in a compact DIP package, the AD210AN is designed for space-constrained applications and is built to withstand harsh industrial conditions.

Applications:

The AD210AN isolation amplifier is versatile and can be used in various applications, including:

  • Data acquisition systems
  • Industrial process controls
  • Motor control feedback systems
  • Medical instrumentation
  • Power monitoring and control

In summary, the AD210AN from Analog Devices Inc. is a robust and precise isolation amplifier that offers excellent performance for applications where signal integrity and isolation are critical. Its combination of high accuracy, wide bandwidth, and three-port isolation makes it a reliable choice for professionals in industrial and medical fields.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $348.8060 $348.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess