EN
  • EN
  • DE

AD22105AR

Part No AD22105AR
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SENSOR/SWITCH LV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±2°C
Current - Output (Max) 10mA
Output Type Open Collector
Output Active High
Output Function OverTemp
Selectable Hysteresis No
Features Selectable Trip Point
Supply Voltage - Operating 2.7 V to 7 V
Operating Supply Current 90μA, 120μA
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 076830-AD22105AR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD22105AR CAD Model

Description

AD22105AR Temperature Sensor IC

The AD22105AR from Analog Devices Inc. is a high-precision temperature sensor IC designed to offer accurate temperature measurements across a wide range of applications. This versatile sensor is a perfect solution for systems that require reliable temperature monitoring with a minimal margin of error.

The AD22105AR operates over a temperature range of -40°C to +150°C, making it suitable for both commercial and industrial environments. Its linear temperature output and factory calibration ensure that the device can be easily integrated into various systems without the need for extensive calibration procedures. This sensor provides a temperature proportional output voltage, which simplifies interfacing with analog-to-digital converters or direct connections to microcontrollers.

This device comes in a compact SOIC-8 package, which is ideal for space-constrained applications. With its low supply voltage range of 4.0 V to 6.0 V and low operating current, the AD22105AR is also an excellent choice for battery-powered devices where power efficiency is critical. Its fast time response ensures quick and accurate readings, which is essential for applications where temperature conditions can change rapidly.

Key features of the AD22105AR include:

  • Wide temperature range: -40°C to +150°C
  • Linear temperature output: 19.5 mV/°C
  • Factory calibrated
  • Low supply voltage range: 4.0 V to 6.0 V
  • Low operating current
  • Fast time response
  • Compact SOIC-8 package

The AD22105AR is ideal for a multitude of applications, including personal computers, office electronics, automotive systems, and process control equipment. Its robust design ensures stable operation in harsh environments, while its precision makes it a reliable component for temperature-sensitive processes. Whether you're developing consumer electronics or sophisticated industrial systems, the AD22105AR temperature sensor IC from Analog Devices Inc. provides the accuracy and reliability you need.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $3.4926
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Lowest to $1.6320
Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2541
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Lowest to $14.5523

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9857 $51.8141
27+ $3.7286 $100.6722
42+ $3.6000 $151.2000
60+ $3.3429 $200.5740
78+ $3.2143 $250.7154
98+ $3.0858 $302.4084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,465 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess