EN
  • EN
  • DE
  • IT

AD2426WCCSZ

Part No AD2426WCCSZ
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Analog Devices Inc.
Series Automotive
Package Tray
Product Status Active
Function Audio Transceiver
Applications Automotive Audio
Number of Channels 1
Interface I²C, I²S
Voltage - Supply 3V ~ 3.63V
Temperature Range - Operating -40°C ~ 105°C
Specifications -
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-SS (5x5)
Base Product Number AD2426
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370855-AD2426WCCSZ
Ultra Librarian 3D Model Ultra Librarian AD2426WCCSZ CAD Model

Description

Product Overview: AD2426WCCSZ from Analog Devices Inc.

The AD2426WCCSZ is a state-of-the-art transceiver from Analog Devices Inc., designed to facilitate robust and reliable communication in automotive and industrial applications. This component is a part of the A2B® (Automotive Audio Bus) series, which is known for its ability to deliver high-fidelity audio while minimizing the weight and complexity of wiring harnesses in vehicles and audio networks.

Key Features

  • High Performance: The AD2426WCCSZ transceiver supports superior audio quality with a wide dynamic range, making it suitable for applications that require pristine sound reproduction.
  • Reduced Cabling: By leveraging the A2B technology, this product significantly reduces the amount of cabling required for audio signal transport, leading to lighter and simpler wiring configurations.
  • Integrated Phantom Power: The device provides phantom power to attached downstream nodes, simplifying the design of end-point devices by eliminating the need for separate power supplies.
  • Scalability: This transceiver enables the expansion of audio networks by allowing multiple devices to be daisy-chained, offering scalability for complex systems.
  • Low Latency: With its low-latency transmission capabilities, the AD2426WCCSZ ensures synchronization of audio and control data across the network without noticeable delay.

Applications

The AD2426WCCSZ is ideal for a wide range of applications, including:

  • In-car audio systems
  • Active noise cancellation systems
  • Hands-free and voice recognition systems
  • Public address systems
  • Professional audio equipment

Technical Specifications

The transceiver features a compact 32-lead LFCSP (5 mm × 5 mm) package and operates over an extended temperature range, making it suitable for harsh environments. It is designed to interface seamlessly with other components in the A2B series, ensuring interoperability and ease of integration into existing systems.

Ordering Information

The AD2426WCCSZ is available for order, and Analog Devices Inc. provides comprehensive technical support to assist with integration and deployment. For detailed specifications, application notes, and design resources, interested parties are encouraged to visit the Analog Devices website or contact their sales and support team.

You May Also Be Interested in

STMicroelectronics
IC FULLY INTEG PROC
Lowest to $20.5812
SANYO Semiconductor (U.S.A) Corporation
2-CH CLASS AB AUDIO POWER IC / Audio Channel
Need more? Email Us
Texas Instruments
IC VOLUME CONTROL 16SOIC
Lowest to $9.0645
ON Semiconductor
IC COMPANDOR 16DIP
Lowest to $28.0279
STMicroelectronics
IC FULLY INTEG PROC POWERSSO-36
Lowest to $1.3839
ON Semiconductor
COMPANDOR / Audio Channel
Lowest to $10.8108
Texas Instruments
IC V-B AUDIO PROCESSOR 20-TSSOP
Lowest to $5.5987
Texas Instruments
IC AUDIO SIGNAL PROCESSOR
Need more? Email Us
Analog Devices Inc.
IC BALANCE/VOL CTRL DGITL 24SOIC
Lowest to $8.5454

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0927 $64.3708
8+ $13.2043 $105.6344
12+ $12.7916 $153.4992
17+ $12.3790 $210.4430
21+ $11.9664 $251.2944
28+ $10.7285 $300.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess