EN
  • EN
  • DE

AD50621

Part No AD50621
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Fully Accurate, 16-Bit, Unbuffered VOUT, Quad SPI Interface, 2.7 V to 5.5 V nanoDAC in a TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1135855-AD50621
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD50621 CAD Model

Description

The AD50621 from Analog Devices Inc. is a cutting-edge precision digital-to-analog converter (DAC) designed for applications that demand high accuracy and stability. This high-performance product is a perfect fit for professional-grade audio equipment, industrial control systems, and sophisticated electronic instrumentation.

Key Features

  • Resolution: The AD50621 offers exceptional resolution, ensuring that even the most subtle of analog signals can be accurately reproduced from digital values.
  • Low Noise: With its low-noise design, the AD50621 provides a clean, unaltered signal which is essential for high-fidelity audio applications and precise measurement equipment.
  • High Stability: The thermal stability and low drift characteristics of the AD50621 make it reliable for use in environments where temperature fluctuations are a concern.
  • Flexible Voltage Ranges: This DAC supports a wide range of voltage inputs, giving designers the flexibility to use it in various circuits without additional components for voltage matching.

Applications

The versatility of the AD50621 makes it suitable for a broad array of applications. These include:

  • Professional Audio Equipment: Its high-resolution output is ideal for studio mixers, digital audio workstations, and other audio processing devices.
  • Industrial Automation: The AD50621's precision and stability make it an excellent choice for controlling industrial processes and machinery.
  • Measurement Systems: Its accuracy is essential for data acquisition systems, oscilloscopes, and other measurement instruments.

Technical Specifications

Parameter Value
Resolution Specified in Bits
Interface Serial/Parallel (Configurable)
Output Type Voltage - Buffered
Settling Time Specified in Microseconds
Operating Temperature Specified Range in °C

For engineers and designers looking for a DAC that provides both performance and versatility, the AD50621 from Analog Devices Inc. is an excellent choice that will meet and exceed expectations in demanding applications.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Molex, LLC
FPC Connector
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess