EN
  • EN
  • DE

AD5144ABRUZ100-RL7

Part No AD5144ABRUZ100-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description The AD5124/AD5144/AD5144A potentiometers provide a nonvolatile solution for 128-/256-position adjustment applications, offering guaranteed low resistor tolerance errors of ±8% and up to ±6 mA current density in the Ax, Bx, and Wx pins. | IC DGT POT 100KOHM 256TP 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 100k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 2.3V ~ 5.5V, ±2.25V ~ 2.75V
Features Selectable Address
Tolerance ±8%
Temperature Coefficient 35 ppm/°C
Resistance - Wiper (Ohms) 130
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number AD5144
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1135883-AD5144ABRUZ100-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5144ABRUZ100-RL7 CAD Model

Description

Product Overview: AD5144ABRUZ100-RL7

The AD5144ABRUZ100-RL7 is a high-performance, 4-channel digital potentiometer designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This digital potentiometer offers a versatile solution for applications requiring precise resistance adjustments. The device is available in a compact 14-TSSOP (0.173", 4.40mm Width) package, making it suitable for space-constrained applications.

Key Features

  • Resistance Options: The device features a resistance value of 100 kOhms, providing a wide range of adjustability for various applications.
  • Channels: It includes four independent channels, allowing multiple adjustments within a single package, which is ideal for multi-channel applications.
  • Interface: The AD5144ABRUZ100-RL7 uses a Serial Peripheral Interface (SPI) for communication, ensuring easy integration with most microcontrollers and digital systems.
  • Resolution: It boasts a 256-position resolution, offering fine-grain control over resistance settings.
  • Non-volatile Memory: Equipped with non-volatile memory, the potentiometer can retain the resistance settings even after power-off, ensuring consistent performance across power cycles.
  • Power Supply: The device operates on a single 2.7V to 5.5V supply, accommodating a variety of power environments.
  • Temperature Range: It is designed to function within an extended industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Reliability: Analog Devices Inc. is known for its reliability, and the AD5144ABRUZ100-RL7 is built to meet high-quality standards.

Applications

The AD5144ABRUZ100-RL7 digital potentiometer is ideal for a variety of applications, including:

  • Automated product calibration
  • Programmable filters and delays
  • Adjustable power supplies and voltage dividers
  • Audio/visual equipment
  • Automotive electronics
  • Industrial automation systems

With its combination of features, the AD5144ABRUZ100-RL7 offers designers a compact, precise, and reliable component for their adjustable resistance needs. Whether used for fine-tuning system performance or making user adjustments, this product from Analog Devices Inc. is a versatile choice for modern electronic designs.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3166 $61.5830
10+ $10.1059 $101.0590
16+ $9.7901 $156.6416
22+ $9.4743 $208.4346
28+ $9.1585 $256.4380
37+ $8.2111 $303.8107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,670 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess