EN
  • EN
  • DE

AD53032JSTP

Part No AD53032JSTP
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC DVR/COMP W/HEATSINK 52-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Testing Equipment
Package / Case 52-LQFP Exposed Pad
Supplier Device Package 52-LQFP-EDQUAD (14x14)
Mounting Type Surface Mount
Base Product Number AD5303
Standard Package 6 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553395-AD53032JSTP
Ultra Librarian 3D Model Ultra Librarian AD53032JSTP CAD Model

Description

AD53032JSTP - High-Performance DAC from Analog Devices Inc.

The AD53032JSTP is a state-of-the-art digital-to-analog converter (DAC) developed by Analog Devices Inc., a leader in high-performance analog technology. This product is designed to meet the exacting specifications required by advanced industrial, communication, and medical applications.

Key Features:

  • Precision Conversion: The AD53032JSTP boasts high-resolution conversion capabilities, ensuring that digital signals are translated into analog outputs with utmost accuracy.
  • Fast Data Rates: With its ability to support high-speed data processing, this DAC is ideal for applications that require rapid signal conversion without sacrificing quality.
  • Low Power Consumption: Energy efficiency is a hallmark of the AD53032JSTP, making it suitable for battery-powered devices or systems where power conservation is critical.
  • Durable Design: Built to withstand the rigors of demanding environments, this product is encapsulated in a robust package, ensuring long-term reliability and performance.

Applications:

The versatility of the AD53032JSTP allows it to be used across a wide range of applications, including but not limited to:

  • High-precision instrumentation
  • Automated test equipment
  • Professional audio equipment
  • Medical imaging systems
  • Telecommunications infrastructure

Technical Specifications:

The AD53032JSTP is packed with technical features that underscore its performance capabilities:

  • Resolution: Offers top-notch resolution for fine-grained analog output.
  • Interface: Comes with a user-friendly interface that simplifies integration into existing systems.
  • Supply Voltage: Operates efficiently across a range of supply voltages, accommodating various system requirements.
  • Package: Enclosed in a practical package that facilitates easy mounting and connectivity.

Quality and Support:

When you choose the AD53032JSTP, you're not just getting a superior DAC; you're also gaining access to Analog Devices Inc.'s renowned customer support and technical assistance. With a commitment to quality and customer satisfaction, Analog Devices ensures that each product, including the AD53032JSTP, meets the highest industry standards.

You May Also Be Interested in

Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.7357 $99.4714
3+ $40.8087 $122.4261
5+ $39.5335 $197.6675
7+ $38.2582 $267.8074
8+ $36.9829 $295.8632
11+ $33.1570 $364.7270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess