EN
  • EN
  • DE

AD539JNZ

Part No AD539JNZ
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC MULT/DIV DUAL CH LIN 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Function Analog Multiplier/Divider
Number of Bits/Stages 2-Quadrant
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 767141-AD539JNZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD539
Introduction Date November 01, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD539JNZ CAD Model

Description

The AD539JNZ, manufactured by Analog Devices Inc., is a high-performance dual analog multiplier that is designed to offer precision multiplication, division, and square rooting functionalities. This versatile component is particularly suitable for a wide range of applications, including signal processing, automatic gain control, and frequency modulation/demodulation systems.

Key Features

  • Wide Dynamic Range: The AD539JNZ boasts a large signal bandwidth of up to 10 MHz, which allows for the processing of high-frequency signals without significant distortion or loss of information.
  • High Accuracy: With low nonlinearity specifications (typically 0.1% of full scale), this device ensures precise operations critical for high-performance systems.
  • Monolithic Construction: The integration of all the necessary functions into a single chip reduces the need for external components, thereby simplifying design and enhancing reliability.
  • Dual Channel: The presence of two independent channels enables the simultaneous processing of two separate signal paths, making it highly efficient for complex signal manipulation tasks.
  • Flexible Power Supply: It operates with a dual power supply ranging from ±5 V to ±18 V, providing designers with the flexibility to use it in various circuit configurations.

Applications

  • Signal Processing Systems
  • Automatic Gain Control (AGC) Circuits
  • Frequency Modulation/Demodulation
  • Audio and Video Modulators
  • Vector Signal Analysis

Product Specifications

Parameter Value Product Category Analog Multipliers/Dividers Manufacturer Analog Devices Inc. Part Number AD539JNZ Function Dual, 4-Quadrant Number of Circuits 2 Package / Case PDIP-14 Operating Temperature -40°C to +85°C

The AD539JNZ from Analog Devices Inc. is a robust and reliable choice for designers looking to implement complex mathematical operations in their analog signal processing circuits with high accuracy and ease of use.

You May Also Be Interested in

Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULT DIV LASER TRIM TO100-10
Lowest to $81.8046
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $28.2272
Analog Devices Inc.
Real-Time Analog Computational Unit ACU | IC MULT/DIV REALTIME ACU 18-CDIP
Lowest to $115.6717
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $84.5715
Analog Devices Inc.
IC REALTIME ACU UNIT 18-CDIP
Lowest to $173.1344
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-DIP
Lowest to $72.4285
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULTIPLIER/DIVIDER 14CDIP
Lowest to $67.2314
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $79.3985
Texas Instruments
IC WIDE BW PREC MULT 16-SOIC
Lowest to $39.0840

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess