EN
  • EN
  • DE

AD5700BCPZ-R5

Part No AD5700BCPZ-R5
Manufacturer Analog Devices Inc.
Catalog Interface - Modems - ICs and Modules
Description IC HART MODEM 24LFCSP / Modem HART 24-LFCSP-WQ (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Data Format HART
Voltage - Supply 1.71V ~ 5.5V
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-WQ (4x4)
Base Product Number AD5700
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 37004-AD5700BCPZ-R5
Ultra Librarian 3D Model Ultra Librarian AD5700BCPZ-R5 CAD Model

Description

Product Overview: AD5700BCPZ-R5 from Analog Devices Inc.

The AD5700BCPZ-R5 is a cutting-edge HART modem IC designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is specifically engineered for the industrial market, where reliable and robust communication is a necessity, especially in process control applications.

The AD5700 series is notable for its integration of the complete HART (Highway Addressable Remote Transducer) physical layer modem functionality, which includes the modulator, demodulator, signal shaping, and filtering, all in a compact LFCSP (Lead Frame Chip Scale Package) that measures just 4 mm × 4 mm. This compactness makes it an excellent choice for space-constrained applications.

Key features of the AD5700BCPZ-R5 include:

  • Integrated Oscillator: The device comes with an integrated crystal-less oscillator, which significantly reduces the external component count and helps in reducing overall system cost and complexity.
  • Low Power Consumption: It is designed for low power operation, a critical requirement for loop-powered devices in industrial settings.
  • Robust Communication: The AD5700BCPZ-R5 ensures reliable communication even in harsh industrial environments, thanks to its strong signal conditioning capabilities.
  • High-Level Integration: With the inclusion of a HART-compliant modem, this IC reduces the need for additional components, streamlining the design process for product developers.

Furthermore, the AD5700BCPZ-R5 is fully compliant with the HART Communication Protocol, which is widely used for sending and receiving digital information across analog wires between smart devices and control or monitoring system. This compliance ensures that the product can be seamlessly integrated into existing HART networks, making it a versatile choice for system upgrades or new installations.

For designers and engineers working in the field of industrial automation, the AD5700BCPZ-R5 offers an ideal solution for creating efficient, reliable, and cost-effective HART network devices. Its robust design and high level of integration make it a go-to component for developing advanced industrial communication systems.

With its commitment to quality and performance, Analog Devices Inc. provides extensive support and resources for the AD5700BCPZ-R5, ensuring that integrating this modem into your designs is as straightforward and successful as possible.

You May Also Be Interested in

Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $0.7337
Skyworks Solutions Inc.
IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $7.2762
Analog Devices Inc.
Lowest to $6.2736
Maxim Integrated
Single Chip Modem | IC MODEM 3.3V V.22BIS 32-QFN
Need more? Email Us
ON Semiconductor
IC MODEM S-FSK HALFDUPLEX 28PLCC
Lowest to $9.8706
CML Microcircuits
BASEBAND INTERFACE FOR DIG RADIO
Lowest to $4.8023
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps 24-Pin TSSOP
Lowest to $34.2117
Skyworks Solutions Inc.
IC ISOMODEN GLOBAL DAA 24TSSOP
Lowest to $32.1751
CML Microcircuits
LOW-POWER V.32BIS MODEM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5031 $50.0124
10+ $10.2590 $102.5900
16+ $9.9384 $159.0144
21+ $9.6178 $201.9738
27+ $9.2972 $251.0244
36+ $8.3354 $300.0744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,358 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess