EN
  • EN
  • DE

AD5755BCPZ

Part No AD5755BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V OR A-OUT 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series AD5755
Package Tray
Product Status Active
Programmable Not Verified
Number of Bits 16
Number of D/A Converters 4
Settling Time 18µs
Output Type Voltage - Buffered, Current - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Voltage - Supply, Analog 9V ~ 33V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1, ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 105°C
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting Type Surface Mount
Base Product Number AD5755
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851230-AD5755BCPZ
Ultra Librarian 3D Model Ultra Librarian AD5755BCPZ CAD Model

Description

Analog Devices Inc. AD5755BCPZ: A Comprehensive Solution for Industrial Control

The AD5755BCPZ from Analog Devices Inc. is a highly integrated, multi-channel digital-to-analog converter (DAC) designed to meet the stringent requirements of industrial control applications. This precision DAC offers four 16-bit channels in a compact 64-LFCSP (Lead Frame Chip Scale Package) that provides a space-efficient solution for systems where board space is at a premium.

Featuring a wide operating voltage range of 10.8 V to 55 V, the AD5755BCPZ is versatile enough to accommodate various industrial power supplies, making it suitable for process control, actuator control, and other automated systems that require high-resolution analog output. The device includes programmable voltage and current outputs, with each channel capable of generating a voltage output of 0 V to 10 V, or ±10 V, and a current output of 4 mA to 20 mA, 0 mA to 20 mA, or 0 mA to 24 mA, catering to a wide range of control scenarios.

One of the standout features of the AD5755BCPZ is its built-in dynamic power control function, which minimizes package power dissipation. This feature is particularly important in high-density applications where thermal management is critical. Additionally, the device includes integrated output fault protection circuits that safeguard the device against overcurrent and overvoltage conditions, enhancing system reliability.

To ensure precise control, the AD5755BCPZ comes with an on-board precision reference and reference buffers. This eliminates the need for external precision references and simplifies design. The device also supports advanced diagnostics, including open circuit, short circuit, and thermal shutdown detection, which helps in proactive system maintenance and troubleshooting.

Communication with the AD5755BCPZ is facilitated through a serial peripheral interface (SPI) that allows for easy integration into microcontroller-based systems. The robustness of the device is further evidenced by its specified performance over the industrial temperature range of -40°C to +105°C, ensuring reliable operation in harsh environments.

In summary, the AD5755BCPZ from Analog Devices Inc. is a feature-rich, high-performance DAC solution that is ideal for a variety of demanding industrial control applications. Its combination of precision, integration, and reliability makes it a valuable component in the design of advanced control systems.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.9567 $79.9134
4+ $32.7850 $131.1400
5+ $31.7605 $158.8025
7+ $30.7359 $215.1513
9+ $29.7114 $267.4026
12+ $26.6378 $319.6536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess