EN
  • EN
  • DE

AD5860A05BCDZ-R7U1

Part No AD5860A05BCDZ-R7U1
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816579-AD5860A05BCDZ-R7U1
Ultra Librarian 3D Model Ultra Librarian AD5860A05BCDZ-R7U1 CAD Model

Description

Product Overview: AD5860A05BCDZ-R7U1

The AD5860A05BCDZ-R7U1 is a high-precision digital-to-analog converter (DAC) component designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is part of the AD5860 series, which is known for its exceptional performance and reliability in various electronic applications.

Key Features:

  • High Resolution: The AD5860A05BCDZ-R7U1 boasts a resolution that ensures accurate and precise digital-to-analog conversion, making it suitable for applications that require fine control over analog output.
  • Stable Performance: With built-in temperature compensation and low noise characteristics, this DAC maintains a stable performance over a wide range of environmental conditions.
  • Low Power Consumption: Designed for energy efficiency, the AD5860A05BCDZ-R7U1 operates with minimal power, making it ideal for portable and battery-powered devices.
  • Compact Package: Housed in a compact package, this component is engineered to fit into space-constrained applications without compromising its functionality.

Applications:

The AD5860A05BCDZ-R7U1 is versatile and can be used in a diverse array of applications including, but not limited to:

  • Industrial Automation
  • Precision Instrumentation
  • Data Acquisition Systems
  • Medical Equipment
  • Automotive Electronics

Technical Specifications:

Parameter Value
Resolution (Specify resolution, e.g., 16-bit)
Interface Type (Specify interface, e.g., SPI)
Supply Voltage (Specify range, e.g., 2.7V to 5.5V)
Operating Temperature (Specify range, e.g., -40°C to +125°C)
Package / Case (Specify package, e.g., LFCSP-XX)

For more detailed information, technical documentation, and support for integration, customers can visit the official Analog Devices Inc. website or contact their customer service and technical support teams.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6195 $52.3900
47+ $2.1493 $101.0171
73+ $2.0821 $151.9933
100+ $2.0150 $201.5000
129+ $1.9478 $251.2662
172+ $1.7463 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess