EN
  • EN
  • DE

AD590IH

Part No AD590IH
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042853-AD590IH
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD590IH CAD Model

Description

The AD590IH is a sophisticated temperature transducer from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product stands out in the market with its ability to provide a linear current output proportional to absolute temperature, making it an ideal choice for precise temperature measurements.

Key Features

  • Linear Current Output: The AD590 provides a current output of 1µA/K, offering a direct and linear relationship between the output current and the measured temperature in Kelvin.
  • Wide Temperature Range: Designed to operate over a temperature range of -55°C to +150°C, it is suitable for a variety of temperature sensing applications.
  • Two-Terminal IC: This device comes in a simple two-terminal IC form factor, which can be easily integrated into a wide array of systems.
  • High Accuracy: With its precision temperature sensing capabilities, the AD590 ensures high accuracy across its entire operating range.
  • Rugged Construction: The IH grade version of the AD590 is encapsulated in a hermetically sealed package, offering enhanced reliability and performance even in harsh environmental conditions.

Applications

The AD590IH is versatile and can be used in a multitude of applications, including:

  • Industrial and Agricultural temperature monitoring systems
  • Electronic temperature regulation and compensation
  • Data acquisition systems
  • Medical and scientific instrumentation
  • Environmental monitoring
  • Energy management

Technical Specifications

Parameter Value
Output Current 1µA/K
Temperature Range -55°C to +150°C
Accuracy ±0.5°C @ +25°C
Package Hermetically sealed
Supply Voltage 4V to 30V

With its robust design and precise measurement capabilities, the AD590IH from Analog Devices Inc. is a reliable and efficient solution for any application requiring accurate temperature readings.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
STMicroelectronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess