EN
  • EN
  • DE

AD61021ABCZ

Part No AD61021ABCZ
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Mixers
Manufacturer Analog Devices Inc.
Win Source Part Number 171383-AD61021ABCZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD61021ABCZ CAD Model

Description

The AD61021ABCZ is a state-of-the-art integrated circuit from Analog Devices Inc., designed to cater to the demanding requirements of precision signal processing applications. This high-performance product is a testament to Analog Devices' commitment to providing innovative solutions that enhance the capabilities of engineers and designers across various industries.

Key Features

  • High Precision: The AD61021ABCZ delivers exceptional accuracy and stability, making it an ideal choice for applications that require precise measurements and control.
  • Wide Bandwidth: With its broad bandwidth capabilities, this product can handle high-speed signals without compromising the integrity of the data, ensuring reliable performance in critical applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the AD61021ABCZ operates with minimal power, making it suitable for battery-powered devices and applications with stringent power budgets.
  • Robust Design: Built to withstand harsh conditions, this integrated circuit maintains its performance in a wide range of environmental conditions, ensuring durability and longevity.
  • Integration: The AD61021ABCZ integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.

Applications

The versatility of the AD61021ABCZ makes it an excellent choice for a wide array of applications, including but not limited to:

  • Medical Imaging Systems
  • Instrumentation and Measurement Equipment
  • Industrial Automation and Process Control
  • Communication Systems
  • Aerospace and Defense Electronics

Technical Specifications

The AD61021ABCZ boasts impressive technical specifications that ensure top-notch performance:

Parameter Value
Supply Voltage Specified Range
Operating Temperature Specified Range
Package Type Surface-Mount
Quality and Reliability Industry Standards

For detailed technical documentation, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their support team directly.

You May Also Be Interested in

Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
Lowest to $22.1890
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess