EN
  • EN
  • DE

AD622

Part No AD622
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Low Cost Instrumentation Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1136632-AD622
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD622 CAD Model

Description

The AD622 from Analog Devices Inc. is a versatile and cost-effective instrumentation amplifier that offers a perfect blend of precision, low power consumption, and ease of use. Designed to cater to a broad spectrum of applications, the AD622 stands out with its exceptional performance in medical instrumentation, industrial process controls, and battery-powered equipment.

Key Features:

  • Low Power: The AD622 is optimized for low power operation, making it ideal for portable and remote applications where power efficiency is critical.
  • Single Gain Set Resistor: Gain can be easily configured from 2 to 1000 with a single external resistor, simplifying circuit design and reducing external component count.
  • High Accuracy: With its precision specifications, the AD622 ensures accurate signal amplification, which is vital for high-integrity signal processing.
  • Wide Power Supply Range: It operates on a supply range from ±2.3 V to ±18 V, accommodating a variety of use cases and power environments.
  • Low Input Bias Current: The AD622 features a low input bias current, which is particularly advantageous in applications where the source impedance is high.

Applications:

  • Medical Instrumentation
  • Industrial Process Controls
  • Strain Gages
  • Transducer Interfaces
  • Battery-Powered Systems

Technical Specifications:

Parameter Value
Number of Channels 1
Input Offset Voltage 125 µV max
Input Bias Current 25 nA max
Operating Temperature -40°C to +85°C

The AD622 is a reliable and flexible solution for a multitude of signal conditioning requirements, delivering unmatched performance in a compact, user-friendly package. Whether it's for precise medical equipment or rugged industrial environments, the AD622 is engineered to provide dependable and accurate amplification.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6348 $60.4436
17+ $7.0848 $120.4416
26+ $6.8642 $178.4692
35+ $6.6424 $232.4840
45+ $6.4206 $288.9270
61+ $5.7565 $351.1465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess