EN
  • EN
  • DE
  • IT

AD632AD

Part No AD632AD
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description Internally Trimmed Precision IC Multiplier | IC MULTIPLIER MONO PREC 14-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Manufacturer Package 14-CDIP
Supplier Device Package 14-CDIP
Family Part Number AD632
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136673-AD632AD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD632AD CAD Model

Description

AD632AD Precision Analog Multiplier

The AD632AD is a high-precision analog multiplier that is a part of the distinguished product line from Analog Devices Inc. Known for its remarkable accuracy and versatility, the AD632AD is engineered to deliver exceptional performance in a wide array of applications, including modulation, demodulation, voltage-controlled amplifiers, and more.

Key Features:

  • High Precision: With its laser-trimmed accuracy, the AD632AD ensures minimal nonlinearity, providing precise multiplication, division, and square rooting capabilities.
  • Low Noise: The device boasts a low noise figure, which is critical for high-performance signal processing applications.
  • Wide Dynamic Range: The AD632AD operates effectively over a broad range of input signals, maintaining its accuracy and linearity.
  • Monolithic Construction: As a monolithic integrated circuit, the AD632AD offers excellent stability and reliability, a testament to Analog Devices Inc.'s commitment to quality.
  • Easy to Use: It comes in a user-friendly package that simplifies the implementation process in various circuit designs.

Applications:

  • Analog computation
  • Signal processing
  • Automatic gain control systems
  • Audio and video modulation systems
  • Medical instrumentation

The AD632AD is not just a component; it's a solution that integrates seamlessly into your design, providing a reliable foundation for building sophisticated electronic systems. With its combination of performance, precision, and ease of use, the AD632AD stands out as a superior choice for professionals seeking to enhance their analog signal processing capabilities.

For detailed specifications, application notes, and additional resources, visit the official Analog Devices Inc. website or contact their support team. The AD632AD is available for purchase through authorized distributors, ensuring that you receive a genuine product backed by Analog Devices Inc.'s quality assurance.

You May Also Be Interested in

Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULT DIV LASER TRIM TO100-10
Lowest to $81.8046
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $38.0552
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Need more? Email Us
Analog Devices Inc.
IC REALTIME ACU UNIT 18-CDIP
Lowest to $173.1344
Analog Devices Inc.
Low Cost Analog Multiplier | IC ANALOG MULTIPLIER 8-DIP
Lowest to $53.8310
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $84.2106
Analog Devices Inc.
Real-Time Analog Computational Unit ACU | IC MULT/DIV REALTIME ACU 18-CDIP
Lowest to $115.6717
Analog Devices Inc.
500 MHz Four-Quadrant Multiplier / Analog Multiplier 4Bit 500MHz 8-Pin SOIC N T/R
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULTIPLIER/DIVIDER 14CDIP
Lowest to $67.2314

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.2691 $92.2691
2+ $89.2927 $178.5854
3+ $86.3163 $258.9489
4+ $77.3870 $309.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess