EN
  • EN
  • DE

AD632TD/883B

Part No AD632TD/883B
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description Internally Trimmed Precision IC Multiplier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series *
Packaging Tube
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CERDIP
Win Source Part Number 1136681-AD632TD/883B
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD632
Introduction Date June 06, 1997
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian AD632TD/883B CAD Model

Description

The AD632TD/883B is a high-performance, precision analog multiplier from Analog Devices Inc., renowned for its exceptional quality and reliability. This component is specifically designed to meet the stringent requirements of military and aerospace applications, adhering to the 883B standard which signifies its suitability for high-reliability environments.

Key Features

  • High Accuracy: The AD632TD/883B boasts a nonlinearity specification of a maximum of 0.1% of full scale, making it one of the most precise analog multipliers in its class.
  • Wide Dynamic Range: With a dynamic range of 80 dB, this device can handle a wide range of input signals without sacrificing performance.
  • Low Power Consumption: Designed for efficiency, the AD632TD/883B operates with a low power supply, minimizing power dissipation and making it ideal for power-sensitive applications.
  • Flexible Power Supply: It can be powered by a dual power supply ranging from ±5 V to ±15 V, offering flexibility in various circuit designs.
  • Temperature Range: The device is specified for operation over the full military temperature range of -55°C to +125°C, ensuring reliable performance under extreme conditions.

Applications

The AD632TD/883B is suitable for a multitude of applications that require precise signal processing. It is commonly used in:

  • Multiplication, division, and squaring of signals
  • Modulators and demodulators
  • Analog computation
  • Signal conditioning
  • Instrumentation
  • Military and aerospace systems

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality, and the AD632TD/883B is no exception. Each component is rigorously tested to ensure it meets the 883B military-grade specifications for reliability and performance. When selecting the AD632TD/883B, engineers can be confident in a product that delivers consistent and dependable results, even in the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Need more? Email Us
Analog Devices Inc.
500 MHz Four-Quadrant Multiplier | IC MULTIPLIER 4-QUADRANT 8CERDIP
Lowest to $180.4770
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $19.5732
Analog Devices Inc.
IC PREC MULTIPLIER MONO TO100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $70.8315
Analog Devices Inc.
16 X 16 MULTIPLIER/ACCUMULATOR / Analog Multiplier 28-CDIP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $26.1941
Analog Devices Inc.
10 MHz, Four-Quadrant Multiplier/Divider
Lowest to $585.0000
Analog Devices Inc.
IC 534TD JAN MULTIPLIER / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Need more? Email Us
Analog Devices Inc.
500 MHz Four-Quadrant Multiplier
Lowest to $75.6319

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $349.2538 $349.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess