The AD650AQ, manufactured by Analog Devices Inc., is a monolithic voltage-to-frequency converter (VFC) that offers high precision, excellent linearity, and temperature stability. Designed for a wide array of applications, this integrated circuit (IC) is a perfect choice for situations that require reliable digital frequency output in response to an analog voltage input.
Key Features:
- High Linearity: The AD650AQ boasts an impressive linearity error of typically ±0.05% or better, ensuring accurate frequency output for precise analog measurements.
- Wide Dynamic Range: With a dynamic response that accommodates a wide range of input voltages, this VFC is versatile across different use cases and applications.
- Low Power Consumption: Engineered for efficiency, the AD650AQ operates with minimal power, making it suitable for battery-powered or energy-sensitive systems.
- Temperature Stability: The device features a temperature coefficient as low as 50 ppm/°C, guaranteeing consistent performance across varying temperatures.
- Frequency Scalability: Users can easily set the full-scale frequency from 1 Hz to 10 MHz, allowing for flexible adaptation to specific application requirements.
Applications:
The AD650AQ is ideal for a variety of applications, including:
- Process control instrumentation
- Precision frequency-to-digital conversion
- Isolated data transmission
- Long-term integration
- Analog signal digitizing
Technical Specifications:
| Parameter |
Value |
| Supply Voltage |
±4.5 V to ±18 V |
| Linearity Error |
±0.05% max |
| Temperature Coefficient |
50 ppm/°C max |
| Full-Scale Frequency Range |
1 Hz to 10 MHz |
The Analog Devices AD650AQ is a robust solution for converting analog voltage signals into proportional frequency outputs, providing precise and reliable performance for engineers and designers across various industries.