EN
  • EN
  • DE

AD673JD

Part No AD673JD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT W/REF/CLK/COMP 20DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 8
Sampling Rate (Per Second) 33k
Data Interface Parallel
Number of A/D Converters 1
Temperature Range - Operating 0°C ~ 70°C
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CDIP
Mounting Type Through Hole
Base Product Number AD673
Standard Package 18 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554112-AD673JD
Ultra Librarian 3D Model Ultra Librarian AD673JD CAD Model

Description

The AD673JD, crafted by the renowned Analog Devices Inc., stands as a testament to precision and compatibility in the realm of analog-to-digital conversion. This 8-bit analog-to-digital converter (ADC) is specifically designed to interface seamlessly with a variety of microprocessors, making it an ideal choice for a broad range of applications that require high-speed data acquisition and processing.

Key Features

  • 8-Bit Resolution: The AD673JD delivers a solid 8-bit resolution, providing a fine balance between complexity and performance for most mid-range applications.
  • Microprocessor Compatibility: With its versatile interfacing capabilities, this ADC can be easily connected to numerous microprocessor types, ensuring a smooth integration into your existing system architecture.
  • High Conversion Speed: The device boasts a fast conversion time, enabling real-time data processing and timely response in dynamic systems.
  • Single +5V Supply Operation: Simplifying power requirements, the AD673JD operates on a single +5V supply, reducing the need for multiple power sources and thus streamlining the design of electronic systems.
  • Low Power Consumption: Energy efficiency is at the heart of the AD673JD's design, making it suitable for portable and battery-operated devices where power conservation is critical.

Applications

The AD673JD is a versatile component that can be employed in a diverse array of applications, including but not limited to:

  • Data acquisition systems
  • Instrumentation and control systems
  • Medical equipment
  • Industrial automation
  • Robotics

Technical Specifications

Parameter Value
Resolution 8-Bit
Interface Microprocessor-Compatible
Supply Voltage +5V
Conversion Time Typical: 1.35μs
Power Consumption Low

Overall, the AD673JD from Analog Devices Inc. is a robust and reliable ADC solution that offers ease of integration, efficiency, and precision for developers looking to enhance their digital systems with high-quality analog-to-digital conversion capabilities.

You May Also Be Interested in

Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.1073 $67.1073
3+ $55.0625 $165.1875
4+ $53.3418 $213.3672
5+ $51.6210 $258.1050
6+ $49.9003 $299.4018
8+ $44.7382 $357.9056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess