EN
  • EN
  • DE

AD704AQ

Part No AD704AQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Quad Picoampere Input Current Bipolar Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1136856-AD704AQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD704AQ CAD Model

Description

AD704AQ Operational Amplifier

The AD704AQ from Analog Devices Inc. is a high-performance operational amplifier (op amp) that is designed to offer extremely low input bias currents. This quad operational amplifier is part of the renowned AD704 series, known for its precision and reliability in applications where input bias and offset currents are critical to performance.

Key Features

  • Low Input Bias Current: The AD704AQ features a maximum input bias current of 200 pA at room temperature, which is ideal for high-impedance sensor applications and precision instrumentation.
  • Low Offset Voltage: With an offset voltage of just 1 mV, the AD704AQ ensures accuracy and stability in your circuit designs.
  • High Gain Bandwidth Product: This operational amplifier offers a gain bandwidth product of 0.6 MHz, allowing for a wide range of frequencies to be accurately amplified.
  • Quad Configuration: The four amplifiers in a single package make it a cost-effective and space-saving option for designs requiring multiple op amps.
  • Wide Power Supply Range: The AD704AQ operates over a wide power supply range of ±4.5 V to ±18 V, providing flexibility in various applications.

Applications

The AD704AQ is suited for a wide array of applications due to its exceptional precision and low power consumption. It is particularly useful in:

  • High-impedance buffering
  • Integrators
  • Photodiode amplification
  • Sample and hold circuits
  • Precision current-to-voltage conversion
  • Medical instrumentation

Product Specifications

Parameter Value
Input Bias Current (Max) 200 pA
Offset Voltage 1 mV
Gain Bandwidth Product 0.6 MHz
Number of Amplifiers 4
Power Supply Range ±4.5 V to ±18 V

For detailed technical specifications, please refer to the AD704AQ datasheet.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess