EN
  • EN
  • DE

AD7124-4BCPZ-RL7

Part No AD7124-4BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 24 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 32-LFCSP (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad, CSP
Case / Package 32-LFCSP (5x5)
Family Name AD7124
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7124-4BCPZ-RL7DKR, AD7124-4BCPZ-RL7CT, AD7124-4BCPZ-RL7TR, AD7124-4BCPZ-RL7-ND
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859579-AD7124-4BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD7124-4BCPZ-RL7 CAD Model

Description

The AD7124-4BCPZ-RL7 is a high-performance, low power, low noise 24-bit analog-to-digital converter (ADC) from Analog Devices, Inc., a renowned leader in precision signal processing technology. This component is specifically designed for direct interfacing to external precision sensors in both industrial and instrumentation applications.

Key Features

  • Precision Conversion: With its 24-bit sigma-delta (Σ-Δ) ADC, the AD7124-4BCPZ-RL7 provides high accuracy and noise performance, making it ideal for precision measurement of a wide variety of signals.
  • Integrated Analog Front End: It features a low noise, programmable gain amplifier (PGA) and supports multiple input channels, allowing for direct connection to various sensor types without the need for external signal conditioning.
  • Low Power Consumption: Engineered for power-sensitive applications, the device operates with a low current consumption, which is critical for portable and remote sensing systems.
  • Flexible Interface Options: The product supports SPI and I2C interfaces, enabling easy integration with microcontrollers and other digital systems.
  • On-Chip Filtering: It includes user-selectable digital filters that provide flexibility in managing trade-offs between data rate and signal bandwidth.
  • Multiple Operating Modes: The ADC offers various power modes, including a low power mode and a full power mode, to optimize performance for different application requirements.

Applications

The AD7124-4BCPZ-RL7 is versatile and can be used in a wide range of applications, such as:

  • Process Control: Instrumentation and control systems that require high precision measurement.
  • Medical Devices: Critical medical equipment where accurate sensing and data conversion are crucial.
  • Industrial Automation: Systems that monitor and control industrial processes.
  • Data Acquisition Systems: Applications that need high-resolution data logging and analysis.

Package and Availability

The AD7124-4BCPZ-RL7 is offered in a compact LFCSP (Lead Frame Chip Scale Package) form factor, ensuring a small footprint on the PCB. The product is available in reel packaging, denoted by the 'RL7' suffix, which facilitates efficient assembly for high-volume manufacturing.

With its robust feature set, the AD7124-4BCPZ-RL7 from Analog Devices Inc. stands out as a superior choice for designers seeking a reliable and precise ADC solution.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6268 $53.1340
12+ $8.7194 $104.6328
18+ $8.4469 $152.0442
25+ $8.1744 $204.3600
32+ $7.9020 $252.8640
43+ $7.0845 $304.6335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess