EN
  • EN
  • DE

AD7195BCPZ

Part No AD7195BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 24BIT 4.8K 32LFSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 24
Number of Channels 1
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 5.25 V
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 085949-AD7195BCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD7195
Introduction Date January 29, 2010
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7195BCPZ CAD Model

Description

AD7195BCPZ - High Precision, Low Noise Analog-to-Digital Converter

The AD7195BCPZ is a state-of-the-art, low noise, complete analog front end for high precision measurement applications. Manufactured by Analog Devices Inc., this 24-bit sigma-delta (σδ) Analog-to-Digital Converter (ADC) is notable for its exceptional noise performance and high data throughput. The AD7195BCPZ is an ideal choice for applications requiring high-resolution sensing and measurement, such as industrial process control, instrumentation, and medical devices.

Key Features:

  • Resolution: 24-bit resolution provides high accuracy and fine detail in measurement.
  • Data Output Rate: Programmable data output rates allow for flexibility in various applications.
  • On-Chip Noise Reduction: Features an on-chip, low-pass filter that minimizes external noise interference.
  • Multiple Input Channels: Supports up to 8 differential inputs or 15 single-ended inputs, making it versatile for multiplexed applications.
  • Integrated Features: Includes an on-chip temperature sensor, reference, and clock generator for simplified system design.
  • Interface: Serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.
  • Power Supply: Operates from a single 3 V or 5 V power supply, suitable for battery-powered devices and energy-efficient systems.
  • Package: Available in a compact 28-lead LFCSP (Lead Frame Chip Scale Package) for reduced board space.

Applications:

  • Industrial Process Control
  • Weight Scales
  • Pressure Measurement
  • Medical and Scientific Instrumentation
  • Chromatography
  • Portable Instrumentation

The AD7195BCPZ is designed to offer a blend of precision, flexibility, and ease of integration, making it a top choice for engineers and designers who demand the highest quality in data acquisition systems. With its robust feature set and proven reliability, the AD7195BCPZ by Analog Devices Inc. sets the standard for ADC performance in challenging environments and precision applications.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END / Channel AFE Bit
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Burr-Brown (TI)
1 Channel AFE 14 Bit 250 mW 48-SSOP
Need more? Email Us
Texas Instruments
Lowest to $5.2618
Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.1198 $54.2396
5+ $22.2522 $111.2610
7+ $21.5568 $150.8976
10+ $20.8614 $208.6140
13+ $20.1660 $262.1580
17+ $18.0799 $307.3583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess