EN
  • EN
  • DE

AD7228LP

Part No AD7228LP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT OCTAL W/AMP 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 8
Settling Time 5μs, 7μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 10.8 V to 16.5 V, -5V
Digital Supply Voltage 13.5 V to 16.5 V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 198607-AD7228LP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7228LP CAD Model

Description

The AD7228LP from Analog Devices Inc. is a high-performance, low-power octal 8-bit digital-to-analog converter (DAC) designed for a variety of applications that require a reliable and precise analog output. This device is particularly suitable for battery-powered systems, portable instruments, and other power-sensitive applications due to its low power consumption.

Key Features

  • Resolution: 8 bits
  • Number of Channels: 8 independent DAC channels
  • Output Type: Voltage
  • Settling Time: 1 µs to 0.5 LSB
  • Low Power Operation: Operates from a single +5 V to +15 V supply
  • Interface: Easy to use, double-buffered interface
  • Package: Available in a 24-pin PDIP package
  • Temperature Range: -40°C to +85°C

Applications

The versatility of the AD7228LP makes it an ideal choice for a wide array of applications, including:

  • Automatic test equipment
  • Process control systems
  • Data acquisition systems
  • Battery-powered instruments
  • Digital gain and offset adjustment

Performance Advantages

The AD7228LP stands out due to its excellent performance in terms of speed and power efficiency. The fast settling time allows for quick updates to the analog outputs, which is critical in dynamic systems. The power efficiency ensures that the device can be integrated into portable designs without significantly impacting battery life.

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7228LP is no exception. It is designed to meet stringent industrial specifications, ensuring dependable performance in a range of environmental conditions.

Conclusion

With its combination of low power consumption, high speed, and multiple output channels, the AD7228LP from Analog Devices Inc. is an excellent choice for designers looking to incorporate a robust and efficient DAC into their systems. Whether for industrial, commercial, or consumer applications, the AD7228LP delivers the performance and reliability expected from a leader in analog technology.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
Lowest to $7.1344
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess