The AD7323BRUZ is a high-performance, 4-channel, 12-bit Analog-to-Digital Converter (ADC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. Designed with advanced technology, this ADC provides excellent data acquisition features suitable for a wide range of applications, including industrial data acquisition, medical instrumentation, and consumer electronics.
Key Features
- Resolution: 12-bit ADC with no missing codes.
- Channel Count: 4 single-ended or 2 differential input channels.
- Sampling Rate: High throughput rate of up to 1 MSPS (Mega-Samples Per Second).
- Interface: Serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.
- Reference: On-chip 2.5 V reference (±0.1% maximum) and reference buffer.
- Power Supply: Single 5 V supply operation with power-down mode for power efficiency.
- Package: Available in a compact 16-lead TSSOP (Thin Shrink Small Outline Package).
- Temperature Range: Industrial range of -40°C to +85°C for reliable operation in extreme conditions.
Applications
The AD7323BRUZ is ideal for multi-channel data acquisition systems where space is at a premium and high performance is required. Its robust design and high-speed operation make it suitable for:
- Battery-powered systems
- Data acquisition systems
- Process control and instrumentation
- Medical devices
- Consumer electronics
Product Advantages
With its integrated features and high-speed performance, the AD7323BRUZ simplifies system design and reduces the need for additional components. The on-chip reference reduces external parts count, while the multiple input channels offer flexibility for various signal measurements. Its power-down feature ensures efficient power management, making it an excellent choice for portable and remote sensing applications.
The AD7323BRUZ stands out for its ease of integration, precision, and versatility, offering engineers a reliable ADC solution that meets the stringent requirements of modern electronic systems.