EN
  • EN
  • DE

AD73322ARZ-REEL

Part No AD73322ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description General Purpose Audio Codec 2ADC / 2DAC Ch 28-Pin SOIC W T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOP28
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 709264-AD73322ARZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD73322
Introduction Date November 18, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD73322ARZ-REEL CAD Model

Description

Product Overview: AD73322ARZ-REEL

The AD73322ARZ-REEL from Analog Devices Inc. is a high-performance, low-power, dual-channel analog front-end processor optimized for voice and audio applications. This integrated circuit is part of Analog Devices' industry-leading portfolio of products designed to provide efficient solutions for signal processing challenges.

Encased in a compact SOIC package, the AD73322ARZ-REEL is provided in tape and reel form, making it suitable for automated assembly processes and high-volume production. The device features two 16-bit analog-to-digital converters (ADCs) and two 16-bit digital-to-analog converters (DACs), which are designed to operate in a variety of voice processing systems, including telecommunication infrastructure, speakerphones, and digital audio applications.

Key Features and Benefits:

  • High-Resolution Conversion: With 16-bit ADCs and DACs, the AD73322ARZ-REEL provides high-fidelity audio signal conversion, ensuring clear and precise voice and audio signal processing.
  • Low Power Consumption: This device is engineered for low power operation, which is critical for portable and battery-powered applications where energy efficiency is paramount.
  • Flexible Sampling Rates: The AD73322ARZ-REEL supports a wide range of sampling rates, offering versatility to accommodate various audio and voice codecs and processing algorithms.
  • Programmable Input/Output Levels: Users can program the input and output levels to match the requirements of the specific application, providing greater control over signal processing.
  • On-Chip Reference: An integrated reference voltage circuit simplifies the design process by reducing the need for external components.
  • Serial Interface: The device includes a serial interface for communication with DSPs and microcontrollers, facilitating easy integration into digital systems.

Applications:

  • Telecommunications
  • Speakerphones
  • Digital Audio Systems
  • Portable Audio Devices
  • Voice Recognition Systems

The AD73322ARZ-REEL is a robust solution for designers looking to improve audio quality while maintaining efficiency and reducing system complexity. With its dual-channel architecture and comprehensive feature set, it is an ideal choice for a wide range of audio processing applications.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess