Analog Devices Inc. AD7472AR - 12-Bit A/D Converter
The AD7472AR is a high-performance, 12-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer Analog Devices Inc. Designed to deliver precision and speed, this ADC is an ideal choice for applications requiring high data acquisition rates and accurate digital representation of analog signals.
Key Features:
- Resolution: 12-bit ADC, providing fine granularity for a wide range of applications.
- High-Speed Operation: Capable of conversion rates up to 1 MSPS (Mega Samples Per Second), enabling real-time data processing for demanding systems.
- Single 5 V Power Supply: Simplifies power management in mixed-voltage systems, and helps in reducing system complexity and power consumption.
- Input Voltage Range: 0 V to VREF, with VREF ranging up to the supply voltage, offering flexibility in various input signal conditions.
- Low Power Consumption: Ideal for power-sensitive applications, contributing to energy-efficient designs.
- Parallel Interface: Provides easy interfacing with microprocessors and DSPs, facilitating rapid data transfer and processing.
- Package: Comes in a compact 28-lead TSSOP (Thin Shrink Small Outline Package), suitable for space-constrained applications.
Applications:
The AD7472AR is versatile and can be used in a variety of systems, including:
- Data acquisition systems
- Medical instruments
- Industrial controls
- Communication systems
- Scientific instrumentation
With its combination of speed, precision, and low power consumption, the AD7472AR from Analog Devices Inc. stands out as a reliable choice for professionals seeking a high-quality ADC solution. Whether it's for industrial, medical, or communication applications, this ADC ensures accurate and timely conversion of analog signals to digital data, contributing to enhanced system performance and reliability.